Fuji Electric Corp. of America Mosfet, N Channel, 600V, 30A, To-220Ab-3; Channel Type Fuji Electric FMP30N60S1

Description
MOSFET, N CHANNEL, 600V, 30A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes
Description
MOSFET, N CHANNEL, 600V, 30A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, 600V, 30A, To-220Ab-3; Channel Type Fuji Electric - 49X9274 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 30A, To-220Ab-3; Channel Type Fuji Electric
49X9274
Mosfet, N Channel, 600V, 30A, To-220Ab-3; Channel Type Fuji Electric 49X9274
MOSFET, N CHANNEL, 600V, 30A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 30A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 49X9274
Product Name Mosfet, N Channel, 600V, 30A, To-220Ab-3; Channel Type Fuji Electric
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253333-DRV8434ERGER - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810030SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details