Fuji Electric Corp. of America TRANSISTORS - Transistors - FETs, MOSFETs - RF - FMP20N60S1 FMP20N60S1

Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984110-FMP20N60S1 Length: 9.9822 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Power Dissipation: 150 W Height: 15.0114 mm Number of Pins: 3 Width: 4.4958 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Power Dissipation: 150 W Turn-On Delay Time: 22 ns Continuous Drain Current (ID): 20 A Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 22 ns Drain to Source Resistance: 190 mΩ Gate to Source Voltage (Vgs): 30 V Threshold Voltage: 3 V
Request a Quote
Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984110-FMP20N60S1 Length: 9.9822 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Power Dissipation: 150 W Height: 15.0114 mm Number of Pins: 3 Width: 4.4958 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Power Dissipation: 150 W Turn-On Delay Time: 22 ns Continuous Drain Current (ID): 20 A Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 22 ns Drain to Source Resistance: 190 mΩ Gate to Source Voltage (Vgs): 30 V Threshold Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FMP20N60S1 - 984110-FMP20N60S1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FMP20N60S1
984110-FMP20N60S1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FMP20N60S1 984110-FMP20N60S1
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984110-FMP20N60S1 Length: 9.9822 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Power Dissipation: 150 W Height: 15.0114 mm Number of Pins: 3 Width: 4.4958 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Power Dissipation: 150 W Turn-On Delay Time: 22 ns Continuous Drain Current (ID): 20 A Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 22 ns Drain to Source Resistance: 190 mΩ Gate to Source Voltage (Vgs): 30 V Threshold Voltage: 3 V

Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984110-FMP20N60S1
Length: 9.9822 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 600 V
Power Dissipation: 150 W
Height: 15.0114 mm
Number of Pins: 3
Width: 4.4958 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220AB
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Power Dissipation: 150 W
Turn-On Delay Time: 22 ns
Continuous Drain Current (ID): 20 A
Drain to Source Breakdown Voltage: 600 V
Turn-Off Delay Time: 22 ns
Drain to Source Resistance: 190 mΩ
Gate to Source Voltage (Vgs): 30 V
Threshold Voltage: 3 V

Buy Now
Mosfet, N Channel, 600V, 20A, To-220Ab-3; Channel Type Fuji Electric - 49X9273 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 20A, To-220Ab-3; Channel Type Fuji Electric
49X9273
Mosfet, N Channel, 600V, 20A, To-220Ab-3; Channel Type Fuji Electric 49X9273
MOSFET, N CHANNEL, 600V, 20A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 20A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 984110-FMP20N60S1 49X9273
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FMP20N60S1 Mosfet, N Channel, 600V, 20A, To-220Ab-3; Channel Type Fuji Electric
V(BR)DSS 600 volts
rDS(on) 0.1900 ohms
PD 150000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet, Pp Channel, 50V, 0.16A, Sot363; Transistor Polarity Nexperia - 58T9005 - Newark, An Avnet Company
Specs
Polarity P-Channel
IDSS 160 milliamps
rDS(on) 4.5 ohms
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102APAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 1574619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
CSD17308Q3 30V N-Channel NexFET? Power MOSFET - CSD17308Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0118 ohms
View Details
9 suppliers