Fuji Electric Corp. of America OEM Parts - OEM Parts (F - I) - FMH30N60S1 FMH30N60S1

Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059433-FMH30N60S1 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Number of Pins: 3 Categories: OEM Parts(F-I) Case / Package: 600 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: Unknown Max Power Dissipation: 220 W Continuous Drain Current (ID): 30 A Drain to Source Resistance: 106 mΩ Threshold Voltage: 3 V
Request a Quote
Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059433-FMH30N60S1 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Number of Pins: 3 Categories: OEM Parts(F-I) Case / Package: 600 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: Unknown Max Power Dissipation: 220 W Continuous Drain Current (ID): 30 A Drain to Source Resistance: 106 mΩ Threshold Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FMH30N60S1 - 1059433-FMH30N60S1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FMH30N60S1
1059433-FMH30N60S1
OEM Parts - OEM Parts (F - I) - FMH30N60S1 1059433-FMH30N60S1
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059433-FMH30N60S1 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Number of Pins: 3 Categories: OEM Parts(F-I) Case / Package: 600 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: Unknown Max Power Dissipation: 220 W Continuous Drain Current (ID): 30 A Drain to Source Resistance: 106 mΩ Threshold Voltage: 3 V

Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059433-FMH30N60S1
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 600 V
Number of Pins: 3
Categories: OEM Parts(F-I)
Case / Package: 600
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
REACH SVHC: Unknown
Max Power Dissipation: 220 W
Continuous Drain Current (ID): 30 A
Drain to Source Resistance: 106 mΩ
Threshold Voltage: 3 V

Buy Now
Mosfet, N Channel, 600V, 30A, To-3P-3; Channel Type Fuji Electric - 49X9271 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 30A, To-3P-3; Channel Type Fuji Electric
49X9271
Mosfet, N Channel, 600V, 30A, To-3P-3; Channel Type Fuji Electric 49X9271
MOSFET, N CHANNEL, 600V, 30A, TO-3P-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 30A, TO-3P-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1059433-FMH30N60S1 49X9271
Product Name OEM Parts - OEM Parts (F - I) - FMH30N60S1 Mosfet, N Channel, 600V, 30A, To-3P-3; Channel Type Fuji Electric
rDS(on) 0.1060 ohms
PD 220000 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
 - LM5106MM/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type VSSOP10
Packing Method Tape Reel; Tape & Reel
View Details
 - 2EDN7533RXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1697467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Sop
View Details