Fuji Electric Corp. of America Schottky Diodes - ERB81-004 ERB81-004

Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057621-ERB81-004 Length: 7.493 mm Mounting: SMD (SMT) Height: 6.35 mm Weight: 1.360777 g Number of Pins: 2 Width: 57.15 mm Diameter: 4 mm Categories: Schottky Diodes Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Single Reverse Recovery Time: 40 ns
Request a Quote
Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057621-ERB81-004 Length: 7.493 mm Mounting: SMD (SMT) Height: 6.35 mm Weight: 1.360777 g Number of Pins: 2 Width: 57.15 mm Diameter: 4 mm Categories: Schottky Diodes Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Single Reverse Recovery Time: 40 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes - ERB81-004 - 1057621-ERB81-004 - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - ERB81-004
1057621-ERB81-004
Schottky Diodes - ERB81-004 1057621-ERB81-004
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057621-ERB81-004 Length: 7.493 mm Mounting: SMD (SMT) Height: 6.35 mm Weight: 1.360777 g Number of Pins: 2 Width: 57.15 mm Diameter: 4 mm Categories: Schottky Diodes Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Single Reverse Recovery Time: 40 ns

Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057621-ERB81-004
Length: 7.493 mm
Mounting: SMD (SMT)
Height: 6.35 mm
Weight: 1.360777 g
Number of Pins: 2
Width: 57.15 mm
Diameter: 4 mm
Categories: Schottky Diodes
Case / Package: Axial
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Single
Reverse Recovery Time: 40 ns

Buy Now
Diode; 2 A; 0.55 V (Max.) @ 2 A; 40; 100 A; -40 degC; 150 degC - 70212466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode; 2 A; 0.55 V (Max.) @ 2 A; 40; 100 A; -40 degC; 150 degC
70212466
Diode; 2 A; 0.55 V (Max.) @ 2 A; 40; 100 A; -40 degC; 150 degC 70212466
Features: Low VF Super High Speed Switching High Reliability By Planer Design Ultra Small Package, Possible for 5 mm Pitch Automatic Insertion Application: High Speed Switching

Features:

  • Low VF
  • Super High Speed Switching
  • High Reliability By Planer Design
  • Ultra Small Package, Possible for 5 mm Pitch Automatic Insertion
    Application:
  • High Speed Switching
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Schottky Diodes Schottky Diodes
Product Number 1057621-ERB81-004 70212466
Product Name Schottky Diodes - ERB81-004 Diode; 2 A; 0.55 V (Max.) @ 2 A; 40; 100 A; -40 degC; 150 degC
Package Axial Lead-4
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY18S120 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.7 volts
View Details
Schottky 70V Diode and Rectifier - 286-BAS16W E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Schottky Diodes & Rectifiers - 2548756 - RS Components, Ltd.
Specs
Applications Rectifier
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
View Details