OFS ClearLite™ Micro Photonic Fiber Micro 980-20

Description
These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability and low splice loss. The high proof test level helps ensure extended lifetime in high-stress and submarine applications.
Description
These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability and low splice loss. The high proof test level helps ensure extended lifetime in high-stress and submarine applications.

Suppliers

Company
Product
Description
Supplier Links
ClearLite™ Micro Photonic Fiber - Micro 980-20 - OFS
Norcross, GA, USA
ClearLite™ Micro Photonic Fiber
Micro 980-20
ClearLite™ Micro Photonic Fiber Micro 980-20
These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability and low splice loss. The high proof test level helps ensure extended lifetime in high-stress and submarine applications.
These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability and low splice loss. The high proof test level helps ensure extended lifetime in high-stress and submarine applications.
Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number Micro 980-20
Product Name ClearLite™ Micro Photonic Fiber
Fiber Type Bare; Photosensitive
Fiber Mode SingleMode
Core Size 3.6 µm (0.1417 mils)
Wavelength 980 nm (9800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Large Core Optical Fiber - End Emitting for Halogen and Halide - 6.0mm Core - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 6000 µm (236 mils)
Number of Fibers 1
View Details
HCS® All Silica High OH Fiber - CF01493-42 - OFS
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 365 µm (14.37 mils)
View Details
Specs
Fiber Type Bare
Core Size 2950 µm (116 mils)
Numerical Aperture 0.5000
View Details