OFS offers three Micro 1310 Photonic Fibers operating at the standard transmission wavelengths of 1310 and 1550 nm and for use in WDM fused fiber couplers and other photonic devices. Micro photonic fibers are designed with cladding ODs of 80 μm versus the more common optical fiber cladding OD of 125 μm. 80 μm has long been the "standard" size in gyroscope and other sensor applications due to the tighter coils achievable when a thinner fiber is used. 80 μm fibers perform equally well in integrated photonic packages where size is an issue and fibers undergo tight bend radii.
| OFS | |
|---|---|
| Product Category | Specialty Optical Fiber |
| Product Number | Micro 1310-16S |
| Product Name | ClearLite Micro Photonic Fiber |
| Fiber Type | Bare; Photosensitive |
| Fiber Mode | SingleMode |
| Core Size | 6 µm (0.2362 mils) |
| Wavelength | 1310 nm (13100 Å) |