OFS ClearLite™ Micro Photonic Fiber Micro 1310-16D

Description
OFS offers three Micro 1310 Photonic Fibers operating at the standard transmission wavelengths of 1310 and 1550 nm and for use in WDM fused fiber couplers and other photonic devices. Micro photonic fibers are designed with cladding ODs of 80 μm versus the more common optical fiber cladding OD of 125 μm. 80 μm has long been the "standard" size in gyroscope and other sensor applications due to the tighter coils achievable when a thinner fiber is used. 80 μm fibers perform equally well in integrated photonic packages where size is an issue and fibers undergo tight bend radii.
Description
OFS offers three Micro 1310 Photonic Fibers operating at the standard transmission wavelengths of 1310 and 1550 nm and for use in WDM fused fiber couplers and other photonic devices. Micro photonic fibers are designed with cladding ODs of 80 μm versus the more common optical fiber cladding OD of 125 μm. 80 μm has long been the "standard" size in gyroscope and other sensor applications due to the tighter coils achievable when a thinner fiber is used. 80 μm fibers perform equally well in integrated photonic packages where size is an issue and fibers undergo tight bend radii.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
ClearLite™ Micro Photonic Fiber
Micro 1310-16D
ClearLite™ Micro Photonic Fiber Micro 1310-16D
OFS offers three Micro 1310 Photonic Fibers operating at the standard transmission wavelengths of 1310 and 1550 nm and for use in WDM fused fiber couplers and other photonic devices. Micro photonic fibers are designed with cladding ODs of 80 μm versus the more common optical fiber cladding OD of 125 μm. 80 μm has long been the "standard" size in gyroscope and other sensor applications due to the tighter coils achievable when a thinner fiber is used. 80 μm fibers perform equally well in integrated photonic packages where size is an issue and fibers undergo tight bend radii.

OFS offers three Micro 1310 Photonic Fibers operating at the standard transmission wavelengths of 1310 and 1550 nm and for use in WDM fused fiber couplers and other photonic devices. Micro photonic fibers are designed with cladding ODs of 80 μm versus the more common optical fiber cladding OD of 125 μm. 80 μm has long been the "standard" size in gyroscope and other sensor applications due to the tighter coils achievable when a thinner fiber is used. 80 μm fibers perform equally well in integrated photonic packages where size is an issue and fibers undergo tight bend radii.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number Micro 1310-16D
Product Name ClearLite™ Micro Photonic Fiber
Fiber Type Bare; Photosensitive
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Large Core Optical Fiber - End Emitting for Halogen, LED and Halide - 156389 - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 9100 µm (358 mils)
Number of Fibers 1
View Details
Specs
Core Size 200 µm (7.87 mils)
Numerical Aperture 0.2200
Bending Radius 25 to 61 mm (0.9843 to 2.4 inch)
View Details
Multimode Optical Fiber - 62.5/50um - OM1/2 - M2 Optics, Inc.
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 50 to 62.5 µm (1.97 to 2.46 mils)
View Details