OFS HCS® Low OH High NA Fiber CF05578-01

Description
High NA fiber captures more input power with very low bend-induced attenuation, high coupling efficiency. It allows more light to be collected in delicate sensing applications. The hard clad silica (HCS) cladding provides higher tensile strength and greater resistance to moisture than conventional claddings. In addition, it allows connectors to be directly crimped to the cladding for fast, efficient field terminations. Together these features create a fiber well suited for a wide variety of medical and industrial applications.
Description
High NA fiber captures more input power with very low bend-induced attenuation, high coupling efficiency. It allows more light to be collected in delicate sensing applications. The hard clad silica (HCS) cladding provides higher tensile strength and greater resistance to moisture than conventional claddings. In addition, it allows connectors to be directly crimped to the cladding for fast, efficient field terminations. Together these features create a fiber well suited for a wide variety of medical and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
HCS® Low OH High NA Fiber
CF05578-01
HCS® Low OH High NA Fiber CF05578-01
High NA fiber captures more input power with very low bend-induced attenuation, high coupling efficiency. It allows more light to be collected in delicate sensing applications. The hard clad silica (HCS) cladding provides higher tensile strength and greater resistance to moisture than conventional claddings. In addition, it allows connectors to be directly crimped to the cladding for fast, efficient field terminations. Together these features create a fiber well suited for a wide variety of medical and industrial applications.

High NA fiber captures more input power with very low bend-induced attenuation, high coupling efficiency. It allows more light to be collected in delicate sensing applications. The hard clad silica (HCS) cladding provides higher tensile strength and greater resistance to moisture than conventional claddings. In addition, it allows connectors to be directly crimped to the cladding for fast, efficient field terminations. Together these features create a fiber well suited for a wide variety of medical and industrial applications.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number CF05578-01
Product Name HCS® Low OH High NA Fiber
Fiber Type Bare; High NA
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Numerical Aperture 0.4300
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
High Index Specialty Optical Fibers - RC 1300 - Corning Optical Communications
Specs
Fiber Type Bare
Core Size 4.9 µm (0.1929 mils)
Wavelength 1280 to ? nm (12800 to ? Å)
View Details
Specs
Core Size 600 µm (23.62 mils)
Numerical Aperture 0.2200
Bending Radius 66 to 165 mm (2.6 to 6.5 inch)
View Details
Fibercore Polarization Maintaining Fiber - HB1250 - Fiber Instrument Sales, Inc./FIS
Specs
Fiber Type Bare; Polarization Maintaining
Fiber Mode SingleMode
Wavelength 1300 nm (13000 Å)
View Details