OFS Ultrasil® Fiber BF04746-01

Description
The high-numerical aperture low-OH content of these fibers result in a large usage window. Low OH concentration is especially effective for using these fibers in near-IR spectroscopy applications. For laser delivery, HCS® fiber coating preserves cladding modes through bends and distributes lost power over a greater area—lowering the probability of “hot spots.” For high-temperature performance, we recommend PYROCOAT® polyimide coating. This coating also strips cladding modes for enhanced performance in sensing and spectroscopy applications.
Description
The high-numerical aperture low-OH content of these fibers result in a large usage window. Low OH concentration is especially effective for using these fibers in near-IR spectroscopy applications. For laser delivery, HCS® fiber coating preserves cladding modes through bends and distributes lost power over a greater area—lowering the probability of “hot spots.” For high-temperature performance, we recommend PYROCOAT® polyimide coating. This coating also strips cladding modes for enhanced performance in sensing and spectroscopy applications.

Suppliers

Company
Product
Description
Supplier Links
Ultrasil® Fiber - BF04746-01 - OFS
Norcross, GA, USA
Ultrasil® Fiber
BF04746-01
Ultrasil® Fiber BF04746-01
The high-numerical aperture low-OH content of these fibers result in a large usage window. Low OH concentration is especially effective for using these fibers in near-IR spectroscopy applications. For laser delivery, HCS® fiber coating preserves cladding modes through bends and distributes lost power over a greater area—lowering the probability of “hot spots.” For high-temperature performance, we recommend PYROCOAT® polyimide coating. This coating also strips cladding modes for enhanced performance in sensing and spectroscopy applications.

The high-numerical aperture low-OH content of these fibers result in a large usage window. Low OH concentration is especially effective for using these fibers in near-IR spectroscopy applications.
For laser delivery, HCS® fiber coating preserves cladding modes through bends and distributes lost power over a greater area—lowering the probability of “hot spots.”
For high-temperature performance, we recommend PYROCOAT® polyimide coating. This coating also strips cladding modes for enhanced performance in sensing and spectroscopy applications.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number BF04746-01
Product Name Ultrasil® Fiber
Fiber Type Bare
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 2100 nm (5000 to 21000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Large Core Optical Fiber - End Emitting for Halogen, LED and Halide - 156389 - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 9100 µm (358 mils)
Number of Fibers 1
View Details
Specs
Fiber Type Bare; ErbiumDoped
Fiber Mode SingleMode
Wavelength 980 nm (9800 Å)
View Details
Specs
Core Size 400 µm (15.75 mils)
Numerical Aperture 0.2200
Bending Radius 48 to 120 mm (1.89 to 4.72 inch)
View Details