OFS Graded Index Fiber BF04436

Description
These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm graded-index fibers. The tight coating tolerance of ± 1 µm permits connectorization without stripping the coating.
Description
These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm graded-index fibers. The tight coating tolerance of ± 1 µm permits connectorization without stripping the coating.

Suppliers

Company
Product
Description
Supplier Links
Graded Index Fiber - BF04436 - OFS
Norcross, GA, USA
Graded Index Fiber
BF04436
Graded Index Fiber BF04436
These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm graded-index fibers. The tight coating tolerance of ± 1 µm permits connectorization without stripping the coating.

These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications.
The FlightGuide® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm graded-index fibers. The tight coating tolerance of ± 1 µm permits connectorization without stripping the coating.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number BF04436
Product Name Graded Index Fiber
Fiber Type Bare; Graded Index
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
PMMA (.50NA) Spool Fiber Optic Raw Fiber - 0.120
Specs
Fiber Type Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature)
Fiber Mode Multimode
Core Size 3048 µm (120 mils)
View Details
ClearLite™ 980 Photonic Fiber - 980-11 - OFS
Specs
Fiber Type Bare; Photosensitive
Fiber Mode SingleMode
Core Size 6.2 µm (0.2441 mils)
View Details
Specs
Core Size 1000 µm (39.37 mils)
Numerical Aperture 0.2200
Bending Radius 110 to 275 mm (4.33 to 10.83 inch)
View Details