OFS Graded Index Fiber BF04432-02

Description
These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm graded-index fibers. The tight coating tolerance of ± 1 µm permits connectorization without stripping the coating.
Description
These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm graded-index fibers. The tight coating tolerance of ± 1 µm permits connectorization without stripping the coating.

Suppliers

Company
Product
Description
Supplier Links
Graded Index Fiber - BF04432-02 - OFS
Norcross, GA, USA
Graded Index Fiber
BF04432-02
Graded Index Fiber BF04432-02
These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm graded-index fibers. The tight coating tolerance of ± 1 µm permits connectorization without stripping the coating.

These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications.
The FlightGuide® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm graded-index fibers. The tight coating tolerance of ± 1 µm permits connectorization without stripping the coating.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number BF04432-02
Product Name Graded Index Fiber
Fiber Type Bare; Graded Index
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Fibercore Polarization Maintaining Fiber - HB800 - Fiber Instrument Sales, Inc./FIS
Specs
Fiber Type Bare; Polarization Maintaining
Fiber Mode SingleMode
Wavelength 830 nm (8300 Å)
View Details
Transparent Jacket Plastic Optical Fiber - AFBR-TUS500Z - Broadcom Inc.
Specs
Fiber Type Attenuating
Core Size 0.9400 to 1.06 µm (0.0370 to 0.0417 mils)
Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Large Core Optical Fiber - End Emitting for Halogen and Halide - 156640 - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 4000 µm (157 mils)
Number of Fibers 1
View Details