OFS ClearLite™ Short Wavelength Fiber 820-16

Description
OFS Short Wavelength Photonic Fibers are differentiated by operating wavelength. Offered in a standard size 125 μm core with 245 μm dual-acrylate coating, these fibers perform in a wide variety of applications, some requiring visible light. Light sources for these fibers can be LEDs, laser diodes, visible lamps, or gas lasers.
Description
OFS Short Wavelength Photonic Fibers are differentiated by operating wavelength. Offered in a standard size 125 μm core with 245 μm dual-acrylate coating, these fibers perform in a wide variety of applications, some requiring visible light. Light sources for these fibers can be LEDs, laser diodes, visible lamps, or gas lasers.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
ClearLite™ Short Wavelength Fiber
820-16
ClearLite™ Short Wavelength Fiber 820-16
OFS Short Wavelength Photonic Fibers are differentiated by operating wavelength. Offered in a standard size 125 μm core with 245 μm dual-acrylate coating, these fibers perform in a wide variety of applications, some requiring visible light. Light sources for these fibers can be LEDs, laser diodes, visible lamps, or gas lasers.

OFS Short Wavelength Photonic Fibers are differentiated by operating wavelength. Offered in a standard size 125 μm core with 245 μm dual-acrylate coating, these fibers perform in a wide variety of applications, some requiring visible light. Light sources for these fibers can be LEDs, laser diodes, visible lamps, or gas lasers.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number 820-16
Product Name ClearLite™ Short Wavelength Fiber
Fiber Type Bare
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Large Core Optical Fiber - End Emitting for Halogen, LED and Halide - 156391 - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 18800 µm (740 mils)
Number of Fibers 1
View Details
Graded Index Fiber - BF04432-01 - OFS
Specs
Fiber Type Bare; Graded Index
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
View Details
Specs
Core Size 400 µm (15.75 mils)
Numerical Aperture 0.2200
Bending Radius 48 to 120 mm (1.89 to 4.72 inch)
View Details