OFS ClearLite™ Short Wavelength Fiber 780-11

Description
OFS Short Wavelength Photonic Fibers are differentiated by operating wavelength. Offered in a standard size 125 μm core with 245 μm dual-acrylate coating, these fibers perform in a wide variety of applications, some requiring visible light. Light sources for these fibers can be LEDs, laser diodes, visible lamps, or gas lasers.
Description
OFS Short Wavelength Photonic Fibers are differentiated by operating wavelength. Offered in a standard size 125 μm core with 245 μm dual-acrylate coating, these fibers perform in a wide variety of applications, some requiring visible light. Light sources for these fibers can be LEDs, laser diodes, visible lamps, or gas lasers.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
ClearLite™ Short Wavelength Fiber
780-11
ClearLite™ Short Wavelength Fiber 780-11
OFS Short Wavelength Photonic Fibers are differentiated by operating wavelength. Offered in a standard size 125 μm core with 245 μm dual-acrylate coating, these fibers perform in a wide variety of applications, some requiring visible light. Light sources for these fibers can be LEDs, laser diodes, visible lamps, or gas lasers.

OFS Short Wavelength Photonic Fibers are differentiated by operating wavelength. Offered in a standard size 125 μm core with 245 μm dual-acrylate coating, these fibers perform in a wide variety of applications, some requiring visible light. Light sources for these fibers can be LEDs, laser diodes, visible lamps, or gas lasers.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number 780-11
Product Name ClearLite™ Short Wavelength Fiber
Fiber Type Bare
Fiber Mode SingleMode
Core Size 4.9 µm (0.1929 mils)
Wavelength 780 nm (7800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Core Size 50 µm (1.97 mils)
Numerical Aperture 0.2200
Bending Radius 12 to 31 mm (0.4921 to 1.22 inch)
View Details
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 20 m (65.6 ft.) - N28F-20M-AQ - Tripp Lite by Eaton
Specs
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
Large Core Optical Fiber - End Emitting for Halogen and Halide - 8.0mm Core - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 8000 µm (315 mils)
Number of Fibers 1
View Details