Our full line of fibers operating at 1550 nm includes a variety of coating options, NAs, and mode field diameters to optimize performance in different applications. The longer cutoff of these fibers, as compared to standard transmission fiber, offers improved optical bend performance.
| OFS | |
|---|---|
| Product Category | Specialty Optical Fiber |
| Product Number | 1550-17 |
| Product Name | ClearLite 1550 Photonic Fiber |
| Fiber Type | Bare; Photosensitive |
| Fiber Mode | SingleMode |
| Core Size | 6.5 µm (0.2559 mils) |
| Wavelength | 1550 nm (15500 Å) |