OFS ClearLite™ TruePhase™ 1310-245

Description
OFS Specialty Photonics Division offers a full line of ClearLite Polarization- Maintaining Photonic Fibers, including these TruePhase fibers at the 1310 nm wavelength with both standard 400 μm and reduced buffer 245 μm sizes. Both TruePhase 1310 fibers are used in a wide variety of polarization-sensiti ve components and devices.
Description
OFS Specialty Photonics Division offers a full line of ClearLite Polarization- Maintaining Photonic Fibers, including these TruePhase fibers at the 1310 nm wavelength with both standard 400 μm and reduced buffer 245 μm sizes. Both TruePhase 1310 fibers are used in a wide variety of polarization-sensiti ve components and devices.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
ClearLite™ TruePhase™
1310-245
ClearLite™ TruePhase™ 1310-245
OFS Specialty Photonics Division offers a full line of ClearLite Polarization- Maintaining Photonic Fibers, including these TruePhase fibers at the 1310 nm wavelength with both standard 400 μm and reduced buffer 245 μm sizes. Both TruePhase 1310 fibers are used in a wide variety of polarization-sensiti ve components and devices.

OFS Specialty Photonics Division offers a full line of ClearLite Polarization- Maintaining Photonic Fibers, including these TruePhase fibers at the 1310 nm wavelength with both standard 400 μm and reduced buffer 245 μm sizes. Both TruePhase 1310 fibers are used in a wide variety of polarization-sensitive components and devices.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number 1310-245
Product Name ClearLite™ TruePhase™
Fiber Type Bare; Polarization Maintaining
Fiber Mode SingleMode
Core Size 8.4 µm (0.3307 mils)
Wavelength 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Core Size 400 µm (15.75 mils)
Numerical Aperture 0.2200
Bending Radius 48 to 120 mm (1.89 to 4.72 inch)
View Details
QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 3 m (9.8 ft.) - N28H-03M-AQ - Tripp Lite by Eaton
Specs
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
PMMA (.50NA) Spool Fiber Optic Raw Fiber - 0.010
Specs
Fiber Type Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature)
Fiber Mode Multimode
Core Size 254 µm (10 mils)
View Details