Fujipoly® America Corp. Non-silicone, Polysynthetic-based Thermal Grease SARCON ® SG 07NS

Description
Sarcon® SG-07SL and SG-26SL are highly thermally conductive, non-reactive silicone-based greases that offer low thermal resistance and maintain a nonflow able composition. Unique binding agents and product formulation ensure the lowest amount of bleed and evaporation. Suited for thin bond line applications. Sarcon® SG-07NS and SG-26NS are non-silicone, polysynthetic-based thermal greases that have high thermal conductivity properties. Infused with heat-conductive metal oxides, this nonmigrating material operates consistently in high temperatures. Sarcon® greases offer all the benefits of a silicone-based compound without the problem of contamination. FEATURES: Silicone and non-silicone formulations Thermal conductivity up to 2.6 W/m°K Low bleed and evaporation No migration for non-silicone formulations over wide temperature range Non-toxic Thin bond lines 1 mil Easy to apply and re-work APPLICATIONS: Standard dc/dc power converter and dc/ac inverter High performance CPUs Between any heat generating semiconductor and heat sink Custom power modules Telecommunications and automotive electronics PACKAGING OPTIONS: Pre-filled syringes: 3cc (6g), 10cc (28g), 30cc (72g) Jar containers: 1 lb. (454g) Custom packaging: Available on request
Request a Quote Datasheet
Description
Sarcon® SG-07SL and SG-26SL are highly thermally conductive, non-reactive silicone-based greases that offer low thermal resistance and maintain a nonflow able composition. Unique binding agents and product formulation ensure the lowest amount of bleed and evaporation. Suited for thin bond line applications. Sarcon® SG-07NS and SG-26NS are non-silicone, polysynthetic-based thermal greases that have high thermal conductivity properties. Infused with heat-conductive metal oxides, this nonmigrating material operates consistently in high temperatures. Sarcon® greases offer all the benefits of a silicone-based compound without the problem of contamination. FEATURES: Silicone and non-silicone formulations Thermal conductivity up to 2.6 W/m°K Low bleed and evaporation No migration for non-silicone formulations over wide temperature range Non-toxic Thin bond lines 1 mil Easy to apply and re-work APPLICATIONS: Standard dc/dc power converter and dc/ac inverter High performance CPUs Between any heat generating semiconductor and heat sink Custom power modules Telecommunications and automotive electronics PACKAGING OPTIONS: Pre-filled syringes: 3cc (6g), 10cc (28g), 30cc (72g) Jar containers: 1 lb. (454g) Custom packaging: Available on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-silicone, Polysynthetic-based Thermal Grease - SARCON ® SG 07NS - Fujipoly® America Corp.
Carteret, NJ, United States
Non-silicone, Polysynthetic-based Thermal Grease
SARCON ® SG 07NS
Non-silicone, Polysynthetic-based Thermal Grease SARCON ® SG 07NS
Sarcon® SG-07SL and SG-26SL are highly thermally conductive, non-reactive silicone-based greases that offer low thermal resistance and maintain a nonflow able composition. Unique binding agents and product formulation ensure the lowest amount of bleed and evaporation. Suited for thin bond line applications. Sarcon® SG-07NS and SG-26NS are non-silicone, polysynthetic-based thermal greases that have high thermal conductivity properties. Infused with heat-conductive metal oxides, this nonmigrating material operates consistently in high temperatures. Sarcon® greases offer all the benefits of a silicone-based compound without the problem of contamination. FEATURES: Silicone and non-silicone formulations Thermal conductivity up to 2.6 W/m°K Low bleed and evaporation No migration for non-silicone formulations over wide temperature range Non-toxic Thin bond lines 1 mil Easy to apply and re-work APPLICATIONS: Standard dc/dc power converter and dc/ac inverter High performance CPUs Between any heat generating semiconductor and heat sink Custom power modules Telecommunications and automotive electronics PACKAGING OPTIONS: Pre-filled syringes: 3cc (6g), 10cc (28g), 30cc (72g) Jar containers: 1 lb. (454g) Custom packaging: Available on request

Sarcon® SG-07SL and SG-26SL are highly thermally conductive, non-reactive silicone-based greases that offer low thermal resistance and maintain a nonflow able composition. Unique binding agents and product formulation ensure the lowest amount of bleed and evaporation. Suited for thin bond line applications.
Sarcon® SG-07NS and SG-26NS are non-silicone, polysynthetic-based thermal greases that have high thermal conductivity properties. Infused with heat-conductive metal oxides, this nonmigrating material operates consistently in high temperatures. Sarcon® greases offer all the benefits of a silicone-based compound without the problem of contamination.

FEATURES:

  • Silicone and non-silicone formulations
  • Thermal conductivity up to 2.6 W/m°K
  • Low bleed and evaporation
  • No migration for non-silicone formulations over wide temperature range
  • Non-toxic
  • Thin bond lines 1 mil
  • Easy to apply and re-work

APPLICATIONS:

  • Standard dc/dc power converter and dc/ac inverter
  • High performance CPUs
  • Between any heat generating semiconductor and heat sink
  • Custom power modules
  • Telecommunications and automotive electronics

PACKAGING OPTIONS:

  • Pre-filled syringes: 3cc (6g), 10cc (28g), 30cc (72g)
  • Jar containers: 1 lb. (454g)
  • Custom packaging: Available on request
Supplier's Site Datasheet

Technical Specifications

  Fujipoly® America Corp.
Product Category Industrial Sealants
Product Number SARCON ® SG 07NS
Product Name Non-silicone, Polysynthetic-based Thermal Grease
Type / Form Grease, Paste
Features Thermally Conductive
Industry Electronics; Semiconductors, IC's
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film, Very High Thermal Conductivity - SARCON ® YR-a - Fujipoly® America Corp.
Specs
Type / Form Sheet or Film
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Two-Part Thermal Gap Filler - SARCON® LG23A and LG30A - Fujipoly® America Corp.
Specs
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Gel
Chemical System Silicone
View Details
Thin Flim, High Thermal Conductivity with 0.05mm Glass Cloth Reinforcement - SARCON ® GHR - Fujipoly® America Corp.
Specs
Type / Form Sheet or Film
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
High Performance Thermal Gap Filler - SARCON® GR130A - Fujipoly® America Corp.
Specs
Chemical System Silicone
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details