Fuji America Corporation Auto Splicing Unit

Description
It is not easy to maintain splicing quality when continuously splicing a huge number of tape reels. Splicing with low work quality causes short stops and becomes a factor in lowering productivity. The Auto Splicing Unit automatically performs splicing work traditionally performed manually. Automating the splicing work makes quality stable and reduces the work time. Also, occurrences of short stops can be reduced and high productivity is maintained. Easy and reliable splicing that can be done by anyone Just by inserting the old and new tapes from both side of the unit, tape is automatically taken up and splicing is performed. Splicing quality becomes stable because the unit automatically detects the appropriate cutting position and then cuts and connects tapes. In addition, it is not necessary to set tape to a dedicated jig and the work time can be reduced significantly. Possible to perform work in front of a machine This unit can be used without a power cable because a battery is equipped and work can be performed in front of the machine. Note: Splicing can be performed approximately 400 times on a single fully-charged battery. (Fuji internal investigation) Further efficiency by host system cooperation - Verification option Coordination with the host system using the verification option makes it possible to perform smooth part supply work. Function list Displaying the parts out warning list Displaying steps of the work procedure Verifying old and new tapes
Description
It is not easy to maintain splicing quality when continuously splicing a huge number of tape reels. Splicing with low work quality causes short stops and becomes a factor in lowering productivity. The Auto Splicing Unit automatically performs splicing work traditionally performed manually. Automating the splicing work makes quality stable and reduces the work time. Also, occurrences of short stops can be reduced and high productivity is maintained. Easy and reliable splicing that can be done by anyone Just by inserting the old and new tapes from both side of the unit, tape is automatically taken up and splicing is performed. Splicing quality becomes stable because the unit automatically detects the appropriate cutting position and then cuts and connects tapes. In addition, it is not necessary to set tape to a dedicated jig and the work time can be reduced significantly. Possible to perform work in front of a machine This unit can be used without a power cable because a battery is equipped and work can be performed in front of the machine. Note: Splicing can be performed approximately 400 times on a single fully-charged battery. (Fuji internal investigation) Further efficiency by host system cooperation - Verification option Coordination with the host system using the verification option makes it possible to perform smooth part supply work. Function list Displaying the parts out warning list Displaying steps of the work procedure Verifying old and new tapes
Datasheet
Datasheet Summary
Powered by GS/AI

The Auto Splicing Unit from Fuji America Corporation is designed for efficient splicing of 8 mm paper tape, accommodating part sizes from 0402 (01005") to 3216 (1206") (3.2 x 2.5 mm). It utilizes Fuji splicing tape, with 1200 strips per reel, ensuring reliable connections. The unit features a tape connection position accuracy of ±0.2 mm and a cycle time of 5.6 seconds, enhancing productivity in high-volume environments. Measuring 450 x 450 x 998 mm and weighing 26 kg (including stand and battery), the unit can operate on a DC 24V battery or AC 100 to 240V power supply. It is capable of performing approximately 400 splices on a fully charged battery, allowing for flexibility in operation without the need for a power cable. The unit also includes functionality for displaying parts out warnings, work procedure steps, and verification of old and new tapes, which can further streamline the splicing process.

Datasheet Summary
Powered by GS/AI

The Auto Splicing Unit from Fuji America Corporation is designed for efficient splicing of 8 mm paper tape, accommodating part sizes from 0402 (01005") to 3216 (1206") (3.2 x 2.5 mm). It utilizes Fuji splicing tape, with 1200 strips per reel, ensuring reliable connections. The unit features a tape connection position accuracy of ±0.2 mm and a cycle time of 5.6 seconds, enhancing productivity in high-volume environments. Measuring 450 x 450 x 998 mm and weighing 26 kg (including stand and battery), the unit can operate on a DC 24V battery or AC 100 to 240V power supply. It is capable of performing approximately 400 splices on a fully charged battery, allowing for flexibility in operation without the need for a power cable. The unit also includes functionality for displaying parts out warnings, work procedure steps, and verification of old and new tapes, which can further streamline the splicing process.

Suppliers

Company
Product
Description
Supplier Links
Auto Splicing Unit -  - Fuji America Corporation
Vernon Hills, IL, United States
Auto Splicing Unit
Auto Splicing Unit
It is not easy to maintain splicing quality when continuously splicing a huge number of tape reels. Splicing with low work quality causes short stops and becomes a factor in lowering productivity. The Auto Splicing Unit automatically performs splicing work traditionally performed manually. Automating the splicing work makes quality stable and reduces the work time. Also, occurrences of short stops can be reduced and high productivity is maintained. Easy and reliable splicing that can be done by anyone Just by inserting the old and new tapes from both side of the unit, tape is automatically taken up and splicing is performed. Splicing quality becomes stable because the unit automatically detects the appropriate cutting position and then cuts and connects tapes. In addition, it is not necessary to set tape to a dedicated jig and the work time can be reduced significantly. Possible to perform work in front of a machine This unit can be used without a power cable because a battery is equipped and work can be performed in front of the machine. Note: Splicing can be performed approximately 400 times on a single fully-charged battery. (Fuji internal investigation) Further efficiency by host system cooperation - Verification option Coordination with the host system using the verification option makes it possible to perform smooth part supply work. Function list Displaying the parts out warning list Displaying steps of the work procedure Verifying old and new tapes

It is not easy to maintain splicing quality when continuously splicing a huge number of tape reels. Splicing with low work quality causes short stops and becomes a factor in lowering productivity.

The Auto Splicing Unit automatically performs splicing work traditionally performed manually. Automating the splicing work makes quality stable and reduces the work time. Also, occurrences of short stops can be reduced and high productivity is maintained.

Easy and reliable splicing that can be done by anyone

Just by inserting the old and new tapes from both side of the unit, tape is automatically taken up and splicing is performed. Splicing quality becomes stable because the unit automatically detects the appropriate cutting position and then cuts and connects tapes. In addition, it is not necessary to set tape to a dedicated jig and the work time can be reduced significantly.

Possible to perform work in front of a machine

This unit can be used without a power cable because a battery is equipped and work can be performed in front of the machine.

Note: Splicing can be performed approximately 400 times on a single fully-charged battery. (Fuji internal investigation)

Further efficiency by host system cooperation - Verification option

Coordination with the host system using the verification option makes it possible to perform smooth part supply work.

Function list

  1. Displaying the parts out warning list
  2. Displaying steps of the work procedure
  3. Verifying old and new tapes
Supplier's Site Datasheet

Technical Specifications

  Fuji America Corporation
Product Category SMT Manufacturing Equipment
Product Name Auto Splicing Unit
Unlock Full Specs
to access all available technical data