Fritsch GmbH - Milling and Sizing Vibratory Feeder LABORETTE 24 with U-Shaped Channel

Description
For slow, measured feeding to achieve a uniform, wide sample feeding of free-flowing materials. Areas of application Slow, measured feeding of free-flowing material to obtain a uniform, wide sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. Method of operation Through vibration of a channel of stainless steel, free-flowing material is conveyed out of a funnel and to the open end of the channel in a uniform stream. The rate of flow can be controlled individually with a separate control device by modifying the vibration amplitude of the channel. Control of the vibration amplitude is performed by a microprocessor-contr olled control unit with which even the smallest quantities of material can be conveyed with absolute uniformity. Features overview As a standard, with polished stainless steel channel and funnel, PTFE-coating on request Precisely controlled by microprocessor control with interface Extensive choice of flow rates for smallest and largest quantities Suitable for both coarse and fine materials Simple to clean due to easily removable components Small footprint V-shaped and U-shaped channels easy to interchange Maintenance-free electromagnetic drive and components Recyclable, compact cast housing Separate control unit Low energy consumption, only 0.1 kW drive power Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Vibratory Feeder includes the wide U-shaped channel, funnel and control unit, but does not include a stand, which must be ordered as an accessory, if needed. The wide U-shaped channel can be easily replaced with a V-shaped channel for narrow, directed material feeding.
Datasheet
Description
For slow, measured feeding to achieve a uniform, wide sample feeding of free-flowing materials. Areas of application Slow, measured feeding of free-flowing material to obtain a uniform, wide sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. Method of operation Through vibration of a channel of stainless steel, free-flowing material is conveyed out of a funnel and to the open end of the channel in a uniform stream. The rate of flow can be controlled individually with a separate control device by modifying the vibration amplitude of the channel. Control of the vibration amplitude is performed by a microprocessor-contr olled control unit with which even the smallest quantities of material can be conveyed with absolute uniformity. Features overview As a standard, with polished stainless steel channel and funnel, PTFE-coating on request Precisely controlled by microprocessor control with interface Extensive choice of flow rates for smallest and largest quantities Suitable for both coarse and fine materials Simple to clean due to easily removable components Small footprint V-shaped and U-shaped channels easy to interchange Maintenance-free electromagnetic drive and components Recyclable, compact cast housing Separate control unit Low energy consumption, only 0.1 kW drive power Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Vibratory Feeder includes the wide U-shaped channel, funnel and control unit, but does not include a stand, which must be ordered as an accessory, if needed. The wide U-shaped channel can be easily replaced with a V-shaped channel for narrow, directed material feeding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibratory Feeder LABORETTE 24 with U-Shaped Channel -  - Fritsch GmbH - Milling and Sizing
Idar-Oberstein, Germany
Vibratory Feeder LABORETTE 24 with U-Shaped Channel
Vibratory Feeder LABORETTE 24 with U-Shaped Channel
For slow, measured feeding to achieve a uniform, wide sample feeding of free-flowing materials. Areas of application Slow, measured feeding of free-flowing material to obtain a uniform, wide sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. Method of operation Through vibration of a channel of stainless steel, free-flowing material is conveyed out of a funnel and to the open end of the channel in a uniform stream. The rate of flow can be controlled individually with a separate control device by modifying the vibration amplitude of the channel. Control of the vibration amplitude is performed by a microprocessor-contr olled control unit with which even the smallest quantities of material can be conveyed with absolute uniformity. Features overview As a standard, with polished stainless steel channel and funnel, PTFE-coating on request Precisely controlled by microprocessor control with interface Extensive choice of flow rates for smallest and largest quantities Suitable for both coarse and fine materials Simple to clean due to easily removable components Small footprint V-shaped and U-shaped channels easy to interchange Maintenance-free electromagnetic drive and components Recyclable, compact cast housing Separate control unit Low energy consumption, only 0.1 kW drive power Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Vibratory Feeder includes the wide U-shaped channel, funnel and control unit, but does not include a stand, which must be ordered as an accessory, if needed. The wide U-shaped channel can be easily replaced with a V-shaped channel for narrow, directed material feeding.

For slow, measured feeding to achieve a uniform, wide sample feeding of free-flowing materials.

Areas of application

Slow, measured feeding of free-flowing material to obtain a uniform, wide sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales.

Method of operation

Through vibration of a channel of stainless steel, free-flowing material is conveyed out of a funnel and to the open end of the channel in a uniform stream.

The rate of flow can be controlled individually with a separate control device by modifying the vibration amplitude of the channel.

Control of the vibration amplitude is performed by a microprocessor-controlled control unit with which even the smallest quantities of material can be conveyed with absolute uniformity.

Features overview

  • As a standard, with polished stainless steel channel and funnel, PTFE-coating on request
  • Precisely controlled by microprocessor control with interface
  • Extensive choice of flow rates for smallest and largest quantities
  • Suitable for both coarse and fine materials
  • Simple to clean due to easily removable components
  • Small footprint
  • V-shaped and U-shaped channels easy to interchange
  • Maintenance-free electromagnetic drive and components
  • Recyclable, compact cast housing
  • Separate control unit
  • Low energy consumption, only 0.1 kW drive power
  • Certified safety (CE mark)
  • 2-year warranty

Equipment

The standard equipment delivered with the Vibratory Feeder includes the wide U-shaped channel, funnel and control unit, but does not include a stand, which must be ordered as an accessory, if needed. The wide U-shaped channel can be easily replaced with a V-shaped channel for narrow, directed material feeding.

Supplier's Site Datasheet

Technical Specifications

  Fritsch GmbH - Milling and Sizing
Product Category Solids Feeders
Product Name Vibratory Feeder LABORETTE 24 with U-Shaped Channel
Feeder Type Vibratory Feeder
Application / Operation Filling; Sampling
Flow Control Volumetric
Common Features Portable; Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Bulk Material Filling Station - CentriFill™ 2000 - Eastern Instruments
Specs
Feeder Type Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details