Fritsch GmbH - Milling and Sizing ANALYSETTE 22 Laser Particle Sizer NanoTec

Description
Overview of the features - Measurement even of nano particles in an extremely wide measuring range of 0.01 - 2100 µm - Fast, automatic particle size analysis - Simple measurement with short measuring times - Especially high measurement precision due to the analysis of 110 channels - Consistent reproducibility - reliable comparability - User-friendly operation - Quick change between wet and dry measurement - Fast and simple cleaning - Short analysis times Intelligent modular design The ANALYSETTE 22 NanoTec consists of a compact measuring unit that can be quickly and easily combined with different dispersion units for dry or wet measurement. Select the wet dispersion unit for wet measurements of solids and suspensions. For wet dispersion of very small quantities, the automatic small volume wet dispersion unit SVA with illuminated dispersion bath and the compact manual small volume wet dispersion unit SVM are available. The practical, fully automatic AutoSampler makes it easy to perform a series of measurements with the wet dispersion unit. For dry measurements of not too fine, free-flowing materials use the dry dispersion unit with efficient degradation of agglomerates. For dry measurement of agglomerates or free-flowing materials, choose the falling chute. Your advantage: This allows you to buy only what you need for your applications. Practical fast-switch-system The measuring cells of the ANALYSETTE 22 dispersion modules are located in practical cartridges that can be exchanged with a single motion when switching between wet and dry measurement – without changing any hoses or modifying the instrument! Your advantage: fast and easy change of the dispersion method. So simple, but also very flexible! The ANALYSETTE 22 NanoTec software contains completely predefined Standard Operating Procedures – SOPs for short – for nearly all typical measurement tasks, making operation especially easy. Via a well-arranged input mask, you are completely free and flexible in modifying these SOPs to perfectly suit your measurement requirements. Perfect fully automatic evaluation For the control, recording and perfect evaluation of your measuring results your ANALYSETTE 22 NanoTec is delivered with a computer on which the FRITSCH MaS control software is already fully installed. The software MaS control is easy to learn and guides you through the entire measurement process in a largely self-explanatory manner. In addition to integrated standard reports, the freely editable report generator allows you to organise your measurement reports exactly according to your needs. Your advantage: Simple, secure, flexible.
Datasheet
Description
Overview of the features - Measurement even of nano particles in an extremely wide measuring range of 0.01 - 2100 µm - Fast, automatic particle size analysis - Simple measurement with short measuring times - Especially high measurement precision due to the analysis of 110 channels - Consistent reproducibility - reliable comparability - User-friendly operation - Quick change between wet and dry measurement - Fast and simple cleaning - Short analysis times Intelligent modular design The ANALYSETTE 22 NanoTec consists of a compact measuring unit that can be quickly and easily combined with different dispersion units for dry or wet measurement. Select the wet dispersion unit for wet measurements of solids and suspensions. For wet dispersion of very small quantities, the automatic small volume wet dispersion unit SVA with illuminated dispersion bath and the compact manual small volume wet dispersion unit SVM are available. The practical, fully automatic AutoSampler makes it easy to perform a series of measurements with the wet dispersion unit. For dry measurements of not too fine, free-flowing materials use the dry dispersion unit with efficient degradation of agglomerates. For dry measurement of agglomerates or free-flowing materials, choose the falling chute. Your advantage: This allows you to buy only what you need for your applications. Practical fast-switch-system The measuring cells of the ANALYSETTE 22 dispersion modules are located in practical cartridges that can be exchanged with a single motion when switching between wet and dry measurement – without changing any hoses or modifying the instrument! Your advantage: fast and easy change of the dispersion method. So simple, but also very flexible! The ANALYSETTE 22 NanoTec software contains completely predefined Standard Operating Procedures – SOPs for short – for nearly all typical measurement tasks, making operation especially easy. Via a well-arranged input mask, you are completely free and flexible in modifying these SOPs to perfectly suit your measurement requirements. Perfect fully automatic evaluation For the control, recording and perfect evaluation of your measuring results your ANALYSETTE 22 NanoTec is delivered with a computer on which the FRITSCH MaS control software is already fully installed. The software MaS control is easy to learn and guides you through the entire measurement process in a largely self-explanatory manner. In addition to integrated standard reports, the freely editable report generator allows you to organise your measurement reports exactly according to your needs. Your advantage: Simple, secure, flexible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANALYSETTE 22  Laser Particle Sizer - NanoTec - Fritsch GmbH - Milling and Sizing
Idar-Oberstein, Germany
ANALYSETTE 22 Laser Particle Sizer
NanoTec
ANALYSETTE 22 Laser Particle Sizer NanoTec
Overview of the features - Measurement even of nano particles in an extremely wide measuring range of 0.01 - 2100 µm - Fast, automatic particle size analysis - Simple measurement with short measuring times - Especially high measurement precision due to the analysis of 110 channels - Consistent reproducibility - reliable comparability - User-friendly operation - Quick change between wet and dry measurement - Fast and simple cleaning - Short analysis times Intelligent modular design The ANALYSETTE 22 NanoTec consists of a compact measuring unit that can be quickly and easily combined with different dispersion units for dry or wet measurement. Select the wet dispersion unit for wet measurements of solids and suspensions. For wet dispersion of very small quantities, the automatic small volume wet dispersion unit SVA with illuminated dispersion bath and the compact manual small volume wet dispersion unit SVM are available. The practical, fully automatic AutoSampler makes it easy to perform a series of measurements with the wet dispersion unit. For dry measurements of not too fine, free-flowing materials use the dry dispersion unit with efficient degradation of agglomerates. For dry measurement of agglomerates or free-flowing materials, choose the falling chute. Your advantage: This allows you to buy only what you need for your applications. Practical fast-switch-system The measuring cells of the ANALYSETTE 22 dispersion modules are located in practical cartridges that can be exchanged with a single motion when switching between wet and dry measurement – without changing any hoses or modifying the instrument! Your advantage: fast and easy change of the dispersion method. So simple, but also very flexible! The ANALYSETTE 22 NanoTec software contains completely predefined Standard Operating Procedures – SOPs for short – for nearly all typical measurement tasks, making operation especially easy. Via a well-arranged input mask, you are completely free and flexible in modifying these SOPs to perfectly suit your measurement requirements. Perfect fully automatic evaluation For the control, recording and perfect evaluation of your measuring results your ANALYSETTE 22 NanoTec is delivered with a computer on which the FRITSCH MaS control software is already fully installed. The software MaS control is easy to learn and guides you through the entire measurement process in a largely self-explanatory manner. In addition to integrated standard reports, the freely editable report generator allows you to organise your measurement reports exactly according to your needs. Your advantage: Simple, secure, flexible.

Overview of the features

- Measurement even of nano particles in an extremely wide measuring range of 0.01 - 2100 µm

- Fast, automatic particle size analysis

- Simple measurement with short measuring times

- Especially high measurement precision due to the analysis of 110 channels

- Consistent reproducibility - reliable comparability

- User-friendly operation

- Quick change between wet and dry measurement

- Fast and simple cleaning

- Short analysis times

Intelligent modular design

The ANALYSETTE 22 NanoTec consists of a compact measuring unit that can be quickly and easily combined with different dispersion units for dry or wet measurement. Select the wet dispersion unit for wet measurements of solids and suspensions. For wet dispersion of very small quantities, the automatic small volume wet dispersion unit SVA with illuminated dispersion bath and the compact manual small volume wet dispersion unit SVM are available. The practical, fully automatic AutoSampler makes it easy to perform a series of measurements with the wet dispersion unit. For dry measurements of not too fine, free-flowing materials use the dry dispersion unit with efficient degradation of agglomerates. For dry measurement of agglomerates or free-flowing materials, choose the falling chute.

Your advantage: This allows you to buy only what you need for your applications.

Practical fast-switch-system

The measuring cells of the ANALYSETTE 22 dispersion modules are located in practical cartridges that can be exchanged with a single motion when switching between wet and dry measurement – without changing any hoses or modifying the instrument! Your advantage: fast and easy change of the dispersion method.

So simple, but also very flexible!

The ANALYSETTE 22 NanoTec software contains completely predefined Standard Operating Procedures – SOPs for short – for nearly all typical measurement tasks, making operation especially easy. Via a well-arranged input mask, you are completely free and flexible in modifying these SOPs to perfectly suit your measurement requirements.

Perfect fully automatic evaluation

For the control, recording and perfect evaluation of your measuring results your ANALYSETTE 22 NanoTec is delivered with a computer on which the FRITSCH MaS control software is already fully installed. The software MaS control is easy to learn and guides you through the entire measurement process in a largely self-explanatory manner. In addition to integrated standard reports, the freely editable report generator allows you to organise your measurement reports exactly according to your needs. Your advantage: Simple, secure, flexible.

Supplier's Site Datasheet

Technical Specifications

  Fritsch GmbH - Milling and Sizing
Product Category Autosamplers
Product Number NanoTec
Product Name ANALYSETTE 22 Laser Particle Sizer
User Interface Digital
Unlock Full Specs
to access all available technical data

Similar Products

Constant-Rate Syringe - 210 - C.I. Analytics, Inc.
C.I. Analytics, Inc.
Specs
Injection Mechanism Syringe
View Details
UV Vis Spectrophotometer Accessories - Autosampler InMotion Flex DERE 100mL -  - Mettler-Toledo Technologies GmbH
Specs
Capacity 20 ml (1.22 cubic inches)
View Details
Flame Photometer - ATS LabAssistant™ - Advanced Technical Services GmbH
Advanced Technical Services GmbH
Specs
Injection Style Vial
Injection Mechanism Syringe
Volume Range 5 ml (0.3051 cubic inches)
View Details