POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 38.1 mm (1 1/2") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-INS00-XXXXX-TL00-PRL |
| Product Name | incremental-encoders |
| Encoder Technology | Optical |
| Encoder Type | Incremental |
| Encoder Output | Pulse & Direction |
| Output Signal | Voltage; Serial; Incremental |
| Shaft Speed | 3500 rpm |