POSITAL B.V. absolute-encoders OCD-CAA1B-0012-C06S-H3P

Description
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-CAA1B-0012-C06S-H3P - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-CAA1B-0012-C06S-H3P
absolute-encoders OCD-CAA1B-0012-C06S-H3P
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: CANopen interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-CAA1B-0012-C06S-H3P
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0808-E45M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-F6AY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B08V-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10S-PRL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details