POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Extruded Metal and 0.1mm/pulse (Incremental) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LT0-IPH00-03150-FR90-PRQ |
| Product Name | linear-sensors |
| Sensor Technology | Magnetoresistive Linear Position Sensor/Switch |
| Measurement Range | 591 inch (15000 mm) |
| Accuracy | 0.0100 % |
| Resolution | 0.1000 mm (0.0039 inches) |