POSITAL TILTIX 2 Axes inclinometer: Analog, Current 4 – 20 mA + RS232 interface, Zone 1 & 21 (Oil+Gas) and IP65 / IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | ACE-010-2-SC00-HW2-5W |
| Product Name | inclinometers |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Tilt Range | 10 degrees |
| Number of Axes | 2 |