The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative.90 Series industrial water filters are ideal where large debris from source water is not a concern. These filtration systems house a single fine screen, and achieve specified water quality in one step.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications
Filter Characteristics:
Flow Rate: 15 - 1,600 gpm
Flush cycle duration: 4 - 10 seconds
Flush valve size: Single 1"
Screen opening: 5μ - 4000μ
Temperature: 210°F
Flush Volume: 3 - 7 gallons per backwash
Working pressure: 35 - 150 psi
Material: Stainless Steel or Duplex Alloys
| Forsta Filters Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | M1.5-90 |
| Product Name | 90 Series Self-Cleaning Water Filters |
| Type | WireMesh |
| Flow | Full Flow |
| Filtration Product | Water |
| Housing Material | Steel - Stainless |
| Additional Features | Reusable |