The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle.Low Pressure models make self-cleaning filtration possible at lower pressures. They are necessary where the minimum 35 psi system pressure is not available. Motor Run filters operate at system pressures as low as 15 psi.All 180 Series and Zero Series filter models can be upgraded to allow Low Pressure irrigation and industrial water filtration.
Filter Characteristics:
Flow Rate: 15 - 7,350 gpm
Flush cycle duration: 6 - 20 seconds
Flush valve size: single 1" or 2"
Screen opening: 20μ - 4000μ
Temperature: 210°F
Flush Volume: 4 - 50 gallons per backwash
Working pressure: 15 - 150 psi
Material: Stainless Steel, Carbon Steel, or Duplex Stainless
| Forsta Filters Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | H16-LP180 |
| Product Name | Low Pressure Series Water Filters |
| Type | WireMesh |
| Flow | Full Flow |
| Filtration Product | Water |
| Housing Material | Steel (optional feature); Steel - Stainless (optional feature) |
| Additional Features | Reusable |