Forsta Filters Inc. Low Pressure Series Water Filters F12-LP180

Description
The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle.Low Pressure models make self-cleaning filtration possible at lower pressures. They are necessary where the minimum 35 psi system pressure is not available. Motor Run filters operate at system pressures as low as 15 psi.All 180 Series and Zero Series filter models can be upgraded to allow Low Pressure irrigation and industrial water filtration. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or 2" Screen opening: 20μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 15 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
Datasheet
Description
The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle.Low Pressure models make self-cleaning filtration possible at lower pressures. They are necessary where the minimum 35 psi system pressure is not available. Motor Run filters operate at system pressures as low as 15 psi.All 180 Series and Zero Series filter models can be upgraded to allow Low Pressure irrigation and industrial water filtration. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or 2" Screen opening: 20μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 15 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Series Water Filters - F12-LP180 - Forsta Filters Inc.
Los Angeles, CA, USA
Low Pressure Series Water Filters
F12-LP180
Low Pressure Series Water Filters F12-LP180
The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle.Low Pressure models make self-cleaning filtration possible at lower pressures. They are necessary where the minimum 35 psi system pressure is not available. Motor Run filters operate at system pressures as low as 15 psi.All 180 Series and Zero Series filter models can be upgraded to allow Low Pressure irrigation and industrial water filtration. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or 2" Screen opening: 20μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 15 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless

The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle.Low Pressure models make self-cleaning filtration possible at lower pressures. They are necessary where the minimum 35 psi system pressure is not available. Motor Run filters operate at system pressures as low as 15 psi.All 180 Series and Zero Series filter models can be upgraded to allow Low Pressure irrigation and industrial water filtration.
Filter Characteristics:
Flow Rate: 15 - 7,350 gpm
Flush cycle duration: 6 - 20 seconds
Flush valve size: single 1" or 2"
Screen opening: 20μ - 4000μ
Temperature: 210°F
Flush Volume: 4 - 50 gallons per backwash
Working pressure: 15 - 150 psi
Material: Stainless Steel, Carbon Steel, or Duplex Stainless

Supplier's Site Datasheet

Technical Specifications

  Forsta Filters Inc.
Product Category Filter Elements
Product Number F12-LP180
Product Name Low Pressure Series Water Filters
Type WireMesh
Flow Full Flow
Filtration Product Water
Housing Material Steel (optional feature); Steel - Stainless (optional feature)
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 2755951 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Thermon EnviroDyne™ Methane Destruction Unit - MDH202 - Thermon, Inc
Specs
Type WireMesh
Filtration Product Methane
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details