The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial water filters are distinguished by a two-stage screening process. Each water filtration system contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications.
Filter Characteristics:
Flow Rate: 15 - 7,350 gpm
Flush cycle duration: 6 - 20 seconds
Flush valve size: single 1" or a single 2"
Screen opening: 5μ - 4000μ
Temperature: 210°F
Flush Volume: 4 - 50 gallons per backwash
Working pressure: 35 - 150 psi
Material: Stainless Steel, Carbon Steel, or Duplex Stainless
| Forsta Filters Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | A6-180 |
| Product Name | 180 Series Self-Cleaning Water Filters |
| Type | WireMesh |
| Flow | Full Flow |
| Filtration Product | Water |
| Housing Material | Steel (optional feature); Steel - Stainless (optional feature) |
| Additional Features | Reusable |