The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other high alloy materials.Forsta's FRP Series self-cleaning water filters are available with an on-line, or in-line flange configuration to accommodate simple installation, and easily integrate with any pipeline.A two-stage screening process distinguishes the FRP Series filters. A coarse screen is responsible for straining out large debris from the water source, and the fine screen purifies water to the designated micron rating.
Filter Characteristics:
Flow Rate: 15 - 4,500 gpm
Flush cycle duration: 6 - 20 seconds
Flush valve size: single 1" or a single 2"
Screen opening: 5μ - 4000μ
Temperature: 150°F
Flush Volume: 4 - 50 gallons per backwash
Working pressure: 35 - 150 psi
| Forsta Filters Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | A2-180-FRP |
| Product Name | 180-Frp Series Self-Cleaning Water Filters |
| Type | WireMesh |
| Flow | Full Flow |
| Filtration Product | Water |
| Housing Material | Plastic |
| Additional Features | Reusable |