Fluidwell bv DIN Panel mount - Level Controller D074

Description
The D074 is a basic, panel mount level / pump controller that works with a preset value and two switch points to control a pump or valve. The low and high level switch points are entered as a percentage of the preset value to switch the device on / off. For pump control applications, the function can be inverted to empty a well. A stable level within a hysterese around the preset value is the result. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Level control: high / low switch points and a preset value can be set. Displays actual level, switch points, status and preset value. Switch points and preset value can be set by the operator or being password protected. Level: six large 17mm (0.67) digits. Selectable on-screen engineering units for level: L, m³, GAL, USGAL, kg, lb, bbl or no unit. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet
Description
The D074 is a basic, panel mount level / pump controller that works with a preset value and two switch points to control a pump or valve. The low and high level switch points are entered as a percentage of the preset value to switch the device on / off. For pump control applications, the function can be inverted to empty a well. A stable level within a hysterese around the preset value is the result. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Level control: high / low switch points and a preset value can be set. Displays actual level, switch points, status and preset value. Switch points and preset value can be set by the operator or being password protected. Level: six large 17mm (0.67) digits. Selectable on-screen engineering units for level: L, m³, GAL, USGAL, kg, lb, bbl or no unit. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel mount - Level Controller - D074 - Fluidwell bv
Veghel, Netherlands
DIN Panel mount - Level Controller
D074
DIN Panel mount - Level Controller D074
The D074 is a basic, panel mount level / pump controller that works with a preset value and two switch points to control a pump or valve. The low and high level switch points are entered as a percentage of the preset value to switch the device on / off. For pump control applications, the function can be inverted to empty a well. A stable level within a hysterese around the preset value is the result. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Level control: high / low switch points and a preset value can be set. Displays actual level, switch points, status and preset value. Switch points and preset value can be set by the operator or being password protected. Level: six large 17mm (0.67) digits. Selectable on-screen engineering units for level: L, m³, GAL, USGAL, kg, lb, bbl or no unit. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.

The D074 is a basic, panel mount level / pump controller that works with a preset value and two switch points to control a pump or valve. The low and high level switch points are entered as a percentage of the preset value to switch the device on / off. For pump control applications, the function can be inverted to empty a well. A stable level within a hysterese around the preset value is the result.

Advantages

  • Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
  • Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!

Features

  • Level control: high / low switch points and a preset value can be set.
  • Displays actual level, switch points, status and preset value.
  • Switch points and preset value can be set by the operator or being password protected.
  • Level: six large 17mm (0.67) digits.
  • Selectable on-screen engineering units for level: L, m³, GAL, USGAL, kg, lb, bbl or no unit.
  • Auto backup of all settings.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • LED backlight option.
  • Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Level Controllers
Product Number D074
Product Name DIN Panel mount - Level Controller
Control Other; Level Controller
Form Factor Chassis
Interface Digital Front Panel
Media Liquid; Solid
Unlock Full Specs
to access all available technical data

Similar Products

Level Controller - 2882-LS - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Interface Network
Inputs 8 inputs
Type Current Loop (Transmitter) Excitation
View Details
Level Controllers - 558895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Compliance RoHS
Inputs 1 inputs
View Details
Remote Control Unit -  - FineTek
Specs
Interface Digital Front Panel
View Details