Fluid Components Intl. (FCI) Temperature Switchs AS-TS

Description
FCI provides temperature switches mounted in thermowells with integral or remote solid state electronics housed in protective enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These switches utilize highly reliable Resistance Temperature Detector (RTD) elements that provide a linear change in resistance that is directly proportional to temperature changes in the liquid or gas process. The FCI provided electronics are equipped with up to three separate switch points that are set by FCI at customer specified values to indicate temperature changes in the customer's process fluid. FCI can also provide thermistor and thermocouple elements with switch electronics for requirements specified by the customer.
Description
FCI provides temperature switches mounted in thermowells with integral or remote solid state electronics housed in protective enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These switches utilize highly reliable Resistance Temperature Detector (RTD) elements that provide a linear change in resistance that is directly proportional to temperature changes in the liquid or gas process. The FCI provided electronics are equipped with up to three separate switch points that are set by FCI at customer specified values to indicate temperature changes in the customer's process fluid. FCI can also provide thermistor and thermocouple elements with switch electronics for requirements specified by the customer.

Suppliers

Company
Product
Description
Supplier Links
Temperature Switchs - AS-TS - Fluid Components Intl. (FCI)
San Marcos, CA, United States
Temperature Switchs
AS-TS
Temperature Switchs AS-TS
FCI provides temperature switches mounted in thermowells with integral or remote solid state electronics housed in protective enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These switches utilize highly reliable Resistance Temperature Detector (RTD) elements that provide a linear change in resistance that is directly proportional to temperature changes in the liquid or gas process. The FCI provided electronics are equipped with up to three separate switch points that are set by FCI at customer specified values to indicate temperature changes in the customer's process fluid. FCI can also provide thermistor and thermocouple elements with switch electronics for requirements specified by the customer.

FCI provides temperature switches mounted in thermowells with integral or remote solid state electronics housed in protective enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These switches utilize highly reliable Resistance Temperature Detector (RTD) elements that provide a linear change in resistance that is directly proportional to temperature changes in the liquid or gas process. The FCI provided electronics are equipped with up to three separate switch points that are set by FCI at customer specified values to indicate temperature changes in the customer's process fluid. FCI can also provide thermistor and thermocouple elements with switch electronics for requirements specified by the customer.

Supplier's Site

Technical Specifications

  Fluid Components Intl. (FCI)
Product Category RTD Temperature Probes
Product Number AS-TS
Product Name Temperature Switchs
Sensed Temperature -40 to 212 F (-40 to 100 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Element Configuration Single Element
Probe Configuration Straight Probe
Sensitive Length 0.1600 to 4 inch (4.06 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - AS-TE - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -50 to 800 F (-45.56 to 427 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Reference Resistance 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
View Details
Temperature Transmitters - AS-TT - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -40 to 212 F (-40 to 100 C)
Application Options Transmitter (Typ. 4-20 mA) Output Available
Element Material Other Material (Tungsten, Gold, Silver, etc.)
View Details
Temperature Transmitters - AS-TT - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -40 to 212 F (-40 to 100 C)
Application Options Transmitter (Typ. 4-20 mA) Output Available
Element Material Other Material (Tungsten, Gold, Silver, etc.)
View Details
Temperature Sensors - AS-TE - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -50 to 800 F (-45.56 to 427 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Reference Resistance 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
View Details