The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem) communication, and a high contrast backlit LCD display.
| Florite International, Inc. | |
|---|---|
| Product Category | Level Controllers |
| Product Number | 700 Series |
| Product Name | Universal Process Monitor/Controller |
| Controller Type | Flow; Laboratory |
| Control | Limit |
| Features | PLC; Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control |
| Form Factor | Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount |
| Interface | Digital Front Panel; Computer Programmable; Network |