Flexovit USA, Inc. Flap Discs Z5055F

Description
Flexovit ZIRCOTEX High Performance Type 27 & Type 29 Flap Discs are made with aluminum oxide resin cloth backed by a high strength fiberglass disc. A24 A general purpose wheel intended for applications that do not require extensive material removal. This spec is ideal on ferrous and nonferrous metals including iron, steel, stainless steel, aluminum, brass and copper. Since they grind relatively cool they are ideal for thin gauge metals which may be prone to bluing.
Datasheet
Description
Flexovit ZIRCOTEX High Performance Type 27 & Type 29 Flap Discs are made with aluminum oxide resin cloth backed by a high strength fiberglass disc. A24 A general purpose wheel intended for applications that do not require extensive material removal. This spec is ideal on ferrous and nonferrous metals including iron, steel, stainless steel, aluminum, brass and copper. Since they grind relatively cool they are ideal for thin gauge metals which may be prone to bluing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flap Discs - Z5055F - Flexovit USA, Inc.
Angola, NY, USA
Flap Discs
Z5055F
Flap Discs Z5055F
Flexovit ZIRCOTEX High Performance Type 27 & Type 29 Flap Discs are made with aluminum oxide resin cloth backed by a high strength fiberglass disc. A24 A general purpose wheel intended for applications that do not require extensive material removal. This spec is ideal on ferrous and nonferrous metals including iron, steel, stainless steel, aluminum, brass and copper. Since they grind relatively cool they are ideal for thin gauge metals which may be prone to bluing.

Flexovit ZIRCOTEX High Performance Type 27 & Type 29 Flap Discs are made with aluminum oxide resin cloth backed by a high strength fiberglass disc.
A24
A general purpose wheel intended for applications that do not require extensive material removal. This spec is ideal on ferrous and nonferrous metals including iron, steel, stainless steel, aluminum, brass and copper. Since they grind relatively cool they are ideal for thin gauge metals which may be prone to bluing.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number Z5055F
Product Name Flap Discs
Type Aluminum Oxide
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit ZA Coarse Center Mount Aluminum Conical Flap Disc - 08834193719 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Disc - WEI-31370 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-12 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details