Flexovit USA, Inc. Mounted Flap Wheels PA205

Description
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A120 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
Description
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A120 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
Datasheet
Datasheet Summary
Powered by GS/AI

Mounted Flap Wheels from Flexovit USA, Inc. are designed for versatile applications including cleaning, deburring, finishing, and polishing. The wheels are constructed with coated aluminum oxide abrasive flaps, which provide consistent cutting action and long life. They are suitable for use on a variety of materials such as mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber, and glass. The product features a unique design that ensures perfect mandrel balance, which helps reduce operator fatigue and delivers smooth, vibration-free performance. The flexible rectangular cloth conforms well to both flat and contoured surfaces, making these flap wheels adaptable for different tasks. Engineers should consider these mounted flap wheels for projects requiring efficient and effective abrasive solutions across multiple material types.

Datasheet Summary
Powered by GS/AI

Mounted Flap Wheels from Flexovit USA, Inc. are designed for versatile applications including cleaning, deburring, finishing, and polishing. The wheels are constructed with coated aluminum oxide abrasive flaps, which provide consistent cutting action and long life. They are suitable for use on a variety of materials such as mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber, and glass. The product features a unique design that ensures perfect mandrel balance, which helps reduce operator fatigue and delivers smooth, vibration-free performance. The flexible rectangular cloth conforms well to both flat and contoured surfaces, making these flap wheels adaptable for different tasks. Engineers should consider these mounted flap wheels for projects requiring efficient and effective abrasive solutions across multiple material types.

Suppliers

Company
Product
Description
Supplier Links
Mounted Flap Wheels - PA205 - Flexovit USA, Inc.
Angola, NY, USA
Mounted Flap Wheels
PA205
Mounted Flap Wheels PA205
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A120 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
  • Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life.
  • Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing.

A120
The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number PA205
Product Name Mounted Flap Wheels
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
Outer / OD 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502639 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Wheel - WEI-52027 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 23000 rpm
Outer / OD 3 inch (76.2 mm)
View Details