Flexovit USA, Inc. Mounted Points. Good - High Performance M0005

Description
Dressed for perfect balance and vibration-free running. An inexpensive alternative to more costly carbide burs. WA60RV These aluminum oxide mounted points are ideal for deburring and finishing steel and other ferrous metals. With a wide range of shapes and sizes, Flexovit's WA60RV mounted points are the highest quality in the industry, meeting or exceeding ANSI safety codes.
Description
Dressed for perfect balance and vibration-free running. An inexpensive alternative to more costly carbide burs. WA60RV These aluminum oxide mounted points are ideal for deburring and finishing steel and other ferrous metals. With a wide range of shapes and sizes, Flexovit's WA60RV mounted points are the highest quality in the industry, meeting or exceeding ANSI safety codes.
Datasheet
Datasheet Summary
Powered by GS/AI

Flexovit USA, Inc. offers high-performance mounted points made from vitrified aluminum oxide and silicon carbide, suitable for deburring and finishing steel and other ferrous metals. The product is designed to provide a balance and vibration-free operation, making it an effective alternative to more expensive carbide burs. The mounted points are compliant with ANSI safety codes, ensuring reliability and safety during use. The material composition includes aluminum oxide and silicon carbide, with a specific gravity ranging from 1.7 to 2.5. Proper handling and storage precautions are recommended, including the use of personal protective equipment such as respiratory protection and eye protection.

Datasheet Summary
Powered by GS/AI

Flexovit USA, Inc. offers high-performance mounted points made from vitrified aluminum oxide and silicon carbide, suitable for deburring and finishing steel and other ferrous metals. The product is designed to provide a balance and vibration-free operation, making it an effective alternative to more expensive carbide burs. The mounted points are compliant with ANSI safety codes, ensuring reliability and safety during use. The material composition includes aluminum oxide and silicon carbide, with a specific gravity ranging from 1.7 to 2.5. Proper handling and storage precautions are recommended, including the use of personal protective equipment such as respiratory protection and eye protection.

Suppliers

Company
Product
Description
Supplier Links
Mounted Points.  Good - High Performance - M0005 - Flexovit USA, Inc.
Angola, NY, USA
Mounted Points. Good - High Performance
M0005
Mounted Points. Good - High Performance M0005
Dressed for perfect balance and vibration-free running. An inexpensive alternative to more costly carbide burs. WA60RV These aluminum oxide mounted points are ideal for deburring and finishing steel and other ferrous metals. With a wide range of shapes and sizes, Flexovit's WA60RV mounted points are the highest quality in the industry, meeting or exceeding ANSI safety codes.
  • Dressed for perfect balance and vibration-free running.
  • An inexpensive alternative to more costly carbide burs.

WA60RV
These aluminum oxide mounted points are ideal for deburring and finishing steel and other ferrous metals. With a wide range of shapes and sizes, Flexovit's WA60RV mounted points are the highest quality in the industry, meeting or exceeding ANSI safety codes.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Mounted Points
Product Number M0005
Product Name Mounted Points. Good - High Performance
Outer / OD 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

W185 Pacesetter® Point 38A60-P - 61463624526 - Norton Abrasives
Specs
Applications DryGrinding; Blending or Intermediate Cutting; Portable Grinder or Handheld; Toolroom or Precision Grinding; Internal; SurfacePrep
Bond Vitrified
Abrasive Type Aluminum Oxide
View Details
Mounted Points.  Good - High Performance - M0036 - Flexovit USA, Inc.
Specs
Outer / OD 1.62 inch (41.27 mm)
Bore / Shank 0.2500 inch (6.35 mm)
Rotary 23520 rpm
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications Portable Grinder or Handheld
Outer / OD 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Rotary 48000 rpm
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Applications Finishing or Deburring
Abrasive Type Diamond
Outer / OD 0.1220 to 0.3937 inch (3.1 to 10 mm)
View Details