Flexovit USA, Inc. Wire Wheel Brushes for Die Grinders C2240

Description
Stainless Wire: 0.014 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.
Description
Stainless Wire: 0.014 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brushes for Die Grinders - C2240 - Flexovit USA, Inc.
Angola, NY, USA
Wire Wheel Brushes for Die Grinders
C2240
Wire Wheel Brushes for Die Grinders C2240
Stainless Wire: 0.014 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.

Stainless Wire: 0.014 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless.
Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C2240
Product Name Wire Wheel Brushes for Die Grinders
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.6250 inch (15.87 mm)
Rotary Speed 20000 rpm
Applications Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
1-3/8
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 1.35 inch (34.29 mm)
Width 1.35 inch (34.29 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details