Flexovit USA, Inc. Wire End Brushes C1910

Description
Ideal for cleaning and finishing pipes and working in recessed areas. Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance. Carbon Wire: 0.020 - For general purpose cleaning and deburring. Knotted - Provides aggressive action on a variety of cleaning and maintenance applications.
Description
Ideal for cleaning and finishing pipes and working in recessed areas. Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance. Carbon Wire: 0.020 - For general purpose cleaning and deburring. Knotted - Provides aggressive action on a variety of cleaning and maintenance applications.

Suppliers

Company
Product
Description
Supplier Links
Wire End Brushes - C1910 - Flexovit USA, Inc.
Angola, NY, USA
Wire End Brushes
C1910
Wire End Brushes C1910
Ideal for cleaning and finishing pipes and working in recessed areas. Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance. Carbon Wire: 0.020 - For general purpose cleaning and deburring. Knotted - Provides aggressive action on a variety of cleaning and maintenance applications.
  • Ideal for cleaning and finishing pipes and working in recessed areas.
  • Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance.

Carbon Wire: 0.020 - For general purpose cleaning and deburring.
Knotted - Provides aggressive action on a variety of cleaning and maintenance applications.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C1910
Product Name Wire End Brushes
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 20000 rpm
Applications Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 2213595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Wire Cup Brushes - C1720 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 12500 rpm
View Details
1" x 1/4" HP .014 Carbon Knot Wire End Brush - DW49005 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details