C1424 -- EXPANSION JOINT BRUSHES
Flexovit USA, Inc.
Expansion Joint Brushes
C1424
Description
For cleaning joints or cracks in asphalt and concrete.
Also used for preparing expansion joints for filling and sealing.
Description
For cleaning joints or cracks in asphalt and concrete.
Also used for preparing expansion joints for filling and sealing.
Suppliers
Expansion Joint Brushes
C1424
For cleaning joints or cracks in asphalt and concrete.
Also used for preparing expansion joints for filling and sealing.
- For cleaning joints or cracks in asphalt and concrete.
- Also used for preparing expansion joints for filling and sealing.
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
C1424 |
|
Product Name
|
Expansion Joint Brushes |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Width
|
0.3750 inch (9.52 mm)
|
|
Rotary Speed
|
6000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
20000 rpm
Outer / OD
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
End Brush
Rotary Speed
20000 rpm
Applications
Dry
View Details