Flexovit USA, Inc. Belts - Surface Conditioning 49196

Description
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. Heavy Duty - Medium General purpose good for routine applications.
Description
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. Heavy Duty - Medium General purpose good for routine applications.

Suppliers

Company
Product
Description
Supplier Links
Belts - Surface Conditioning - 49196 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Surface Conditioning
49196
Belts - Surface Conditioning 49196
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. Heavy Duty - Medium General purpose good for routine applications.
  • Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging.
  • Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish.

Heavy Duty - Medium
General purpose good for routine applications.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 49196
Product Name Belts - Surface Conditioning
Belt Type Bench, Pedestal or Backstand; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794974 - RS Components, Ltd.
Specs
Width 7.87 inch (200 mm)
Length 29.5 inch (750 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
All Purpose Belt Job Pack - 07660701745 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Rolls & Strips For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 3.00 to 3.44 inch (76.2 to 87.31 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 10.30 inch (262 mm)
Length 10.3 inch (262 mm)
View Details