Flexovit USA, Inc. Belts - Sanding 48227

Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A36 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A36 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexovit sanding belts, specifically part number 48227, are designed for industrial and portable applications. These belts feature a premium aluminum oxide grain that provides effective cutting performance on both wood and metal surfaces. The belts are constructed with an X-weight cotton cloth backing and a Mylar tape butt joint seam, which enhances durability and prevents stretching during use. The full resin bonding ensures flexibility and heat resistance, contributing to a longer lifespan. These belts are suitable for a variety of sanding operations, delivering consistent results across different materials.

Datasheet Summary
Powered by GS/AI

The Flexovit sanding belts, specifically part number 48227, are designed for industrial and portable applications. These belts feature a premium aluminum oxide grain that provides effective cutting performance on both wood and metal surfaces. The belts are constructed with an X-weight cotton cloth backing and a Mylar tape butt joint seam, which enhances durability and prevents stretching during use. The full resin bonding ensures flexibility and heat resistance, contributing to a longer lifespan. These belts are suitable for a variety of sanding operations, delivering consistent results across different materials.

Suppliers

Company
Product
Description
Supplier Links
Belts - Sanding - 48227 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Sanding
48227
Belts - Sanding 48227
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A36 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
  • X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding.
  • Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.)

A36
These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 48227
Product Name Belts - Sanding
Belt Type Bench, Pedestal or Backstand
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Material Removal, Rough Grinding or Snagging
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Coarse Surface Conditioning Belt - 66623333421 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2794999 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Belts - Sanding - 48173 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Belt Type Bench, Pedestal or Backstand
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Fine
View Details
PTX Fleece
Specs
Belt Type Wide or Segmented Belt; Nonwoven
Backing Cloth
Applications & Materials Abraded Metalworking; Fine; DryGrinding
View Details