Flexovit USA, Inc. Belts - Sanding 48214

Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A50 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Datasheet
Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A50 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belts - Sanding - 48214 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Sanding
48214
Belts - Sanding 48214
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A50 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
  • X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding.
  • Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.)

A50
These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 48214
Product Name Belts - Sanding
Belt Type Bench, Pedestal or Backstand
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Material Removal, Rough Grinding or Snagging
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

All Purpose Belt Job Pack - 07660701741 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Power Sanding Sheets & Belts - 2795140 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Belts - Sanding - 48503 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Belt Type Bench, Pedestal or Backstand
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Fine
View Details
PTX Zirconium Grinding Belt Sleeve - 42040 - CS UNITEC
Specs
Belt Type Wide or Segmented Belt
Applications & Materials Abraded Metalworking; Material Removal, Rough Grinding or Snagging; DryGrinding
Features ClosedCoat
View Details