Flexovit USA, Inc. Flap Bands 46443

Description
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA80 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Description
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA80 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Suppliers

Company
Product
Description
Supplier Links
Flap Bands - 46443 - Flexovit USA, Inc.
Angola, NY, USA
Flap Bands
46443
Flap Bands 46443
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA80 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing.
  • Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands.

ZA80
For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 46443
Product Name Flap Bands
Type Alumina Zirconia
Width 1.19 inch (30.16 mm)
Max Speed 19100 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149837 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mounted Flap Wheels - PA505T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Sanding and Surface Cleaning Mounted Wheels - FX™ Mounted Wheels - Walter Surface Technologies
Specs
Type Non-woven Wheel; Sleeves; Convolute Wheel; Nonwoven
Width 1 inch (25.4 mm)
Max Speed 11000 rpm
View Details