Flexovit USA, Inc. Spiral Band Sleeves 46116

Description
Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A120 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet
Description
Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A120 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Band Sleeves - 46116 - Flexovit USA, Inc.
Angola, NY, USA
Spiral Band Sleeves
46116
Spiral Band Sleeves 46116
Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A120 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines.
  • Quality aluminum oxide grain, resin bonded to an extra sturdy backing.

A120
For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 46116
Product Name Spiral Band Sleeves
Type Aluminum Oxide
Width 3 inch (76.2 mm)
Max Speed 3000 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137253 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Spiral Band Sleeves - 46060 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed 19000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details