Flex-A-Seal, Inc. Single Stationary Spring Cartridge Style SMS1

Description
Single Stationary Multiple Spring Cartridge with Circulation Gland Part of Flex-A-Seal’s integrated/platform single cartridge seal design; Patent pending Plunger-Lock drive; Industries leading economical single stationary cartridge design; Monolithic face w/ homogenous material; Drive mechanisms out of product; Springs are out of product, minimizes corrosion and stress related failure; Unique shrouded rotary for maximum face protection and reliable startup; Uniform 360 degree transfer of torque to rotating face; Seal faces positioned in gland for maximum protection; Dynamic elastomer moves on nonmetallic surface eliminating fretting; Faces designed for optimum heat dissipation; Sleeve is isolated from product; Hydraulically balanced; Easy cartridge installation; Flush position maximizes face cooling; Fits all standard and large bore ANSI pumps; Metric sizes are available.
Datasheet
Description
Single Stationary Multiple Spring Cartridge with Circulation Gland Part of Flex-A-Seal’s integrated/platform single cartridge seal design; Patent pending Plunger-Lock drive; Industries leading economical single stationary cartridge design; Monolithic face w/ homogenous material; Drive mechanisms out of product; Springs are out of product, minimizes corrosion and stress related failure; Unique shrouded rotary for maximum face protection and reliable startup; Uniform 360 degree transfer of torque to rotating face; Seal faces positioned in gland for maximum protection; Dynamic elastomer moves on nonmetallic surface eliminating fretting; Faces designed for optimum heat dissipation; Sleeve is isolated from product; Hydraulically balanced; Easy cartridge installation; Flush position maximizes face cooling; Fits all standard and large bore ANSI pumps; Metric sizes are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stationary Spring Cartridge - Style SMS1 - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Single Stationary Spring Cartridge
Style SMS1
Single Stationary Spring Cartridge Style SMS1
Single Stationary Multiple Spring Cartridge with Circulation Gland Part of Flex-A-Seal’s integrated/platform single cartridge seal design; Patent pending Plunger-Lock drive; Industries leading economical single stationary cartridge design; Monolithic face w/ homogenous material; Drive mechanisms out of product; Springs are out of product, minimizes corrosion and stress related failure; Unique shrouded rotary for maximum face protection and reliable startup; Uniform 360 degree transfer of torque to rotating face; Seal faces positioned in gland for maximum protection; Dynamic elastomer moves on nonmetallic surface eliminating fretting; Faces designed for optimum heat dissipation; Sleeve is isolated from product; Hydraulically balanced; Easy cartridge installation; Flush position maximizes face cooling; Fits all standard and large bore ANSI pumps; Metric sizes are available.

Single Stationary Multiple Spring Cartridge with Circulation Gland

  • Part of Flex-A-Seal’s integrated/platform single cartridge seal design;
  • Patent pending Plunger-Lock drive;
  • Industries leading economical single stationary cartridge design;
  • Monolithic face w/ homogenous material;
  • Drive mechanisms out of product;
  • Springs are out of product, minimizes corrosion and stress related failure;
  • Unique shrouded rotary for maximum face protection and reliable startup;
  • Uniform 360 degree transfer of torque to rotating face;
  • Seal faces positioned in gland for maximum protection;
  • Dynamic elastomer moves on nonmetallic surface eliminating fretting;
  • Faces designed for optimum heat dissipation;
  • Sleeve is isolated from product;
  • Hydraulically balanced;
  • Easy cartridge installation;
  • Flush position maximizes face cooling;
  • Fits all standard and large bore ANSI pumps;
  • Metric sizes are available.
Supplier's Site Datasheet

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Mechanical Seals
Product Number Style SMS1
Product Name Single Stationary Spring Cartridge
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Multi-spring
Specialized Mounting Cartridge
Seal Application Pump
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D40-40G - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Mechanical Shaft Seal - HC Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal (optional feature)
Shaft Diameter 145 to 129 inch (3683 to 3277 mm)
View Details
Carbon Face Mechanical Seals -  - Technetics Group
Specs
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal; Propulsion Engine & APU Shaft Sealing, Gearboxes, Power Generators, Wind Turbines, Drilling Machinery, Compressors
Rubbing Speed 29500 ft/min (14986 cm/sec)
View Details
Single Stationary Spring Cartridge - Style SMS3 - Flex-A-Seal, Inc.
Specs
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Multi-spring
View Details