Flex-A-Seal, Inc. Externally Mounted Mechanical Seal Style 23

Description
Externally Mounted Mechanical Seal for extreme corrosive services Mounted outside of stuffing box. Only corrosion resistant materials are in contact with product. Hydraulically balanced. Simple design – Assembled at factory – no installation measurements required – Just slide on shaft and contact stationary seal ring tighten screws and remove setting clips. Primarily seal face is shrouded in rugged metal drive holder to minimize potential breakage. Adaptable to plastic or teflon sleeves with optional split metal collar which will not damage the softer sleeve material. Inch and metric sizes available.
Datasheet
Description
Externally Mounted Mechanical Seal for extreme corrosive services Mounted outside of stuffing box. Only corrosion resistant materials are in contact with product. Hydraulically balanced. Simple design – Assembled at factory – no installation measurements required – Just slide on shaft and contact stationary seal ring tighten screws and remove setting clips. Primarily seal face is shrouded in rugged metal drive holder to minimize potential breakage. Adaptable to plastic or teflon sleeves with optional split metal collar which will not damage the softer sleeve material. Inch and metric sizes available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Externally Mounted Mechanical Seal - Style 23 - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Externally Mounted Mechanical Seal
Style 23
Externally Mounted Mechanical Seal Style 23
Externally Mounted Mechanical Seal for extreme corrosive services Mounted outside of stuffing box. Only corrosion resistant materials are in contact with product. Hydraulically balanced. Simple design – Assembled at factory – no installation measurements required – Just slide on shaft and contact stationary seal ring tighten screws and remove setting clips. Primarily seal face is shrouded in rugged metal drive holder to minimize potential breakage. Adaptable to plastic or teflon sleeves with optional split metal collar which will not damage the softer sleeve material. Inch and metric sizes available.

Externally Mounted Mechanical Seal for extreme corrosive services

  • Mounted outside of stuffing box.
  • Only corrosion resistant materials are in contact with product.
  • Hydraulically balanced.
  • Simple design – Assembled at factory – no installation measurements required – Just slide on shaft and contact stationary seal ring tighten screws and remove setting clips.
  • Primarily seal face is shrouded in rugged metal drive holder to minimize potential breakage.
  • Adaptable to plastic or teflon sleeves with optional split metal collar which will not damage the softer sleeve material.
  • Inch and metric sizes available.
Supplier's Site Datasheet

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Mechanical Seals
Product Number Style 23
Product Name Externally Mounted Mechanical Seal
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Multi-spring
Specialized Mounting Cartridge
Seal Application Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Repair / Seal Kit -  - Radwell International
Specs
Seal Application Gas Seal (Spiral Groove Seal)
View Details
Split Seal for Chemical, Plastic Food & Pharmaceutical Applications - EA Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Single Rotating Multi Spring Cartridge - Style RS1 - Flex-A-Seal, Inc.
Specs
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Multi-spring
View Details