CPU: Intel® XScale™ 624 Mhz processor
Operating System: Microsoft® Windows™ Mobile 5.0 Premium, Microsoft® Windows™ Mobile 5.0 Premium Phone Edition
Memory: 64MB SDRAM, 128 MB Flash
Interface/Communicat
Operation Temperature: 14°F to 122° F (-10°C to 50° C)
Storage Temperature: -40° F to 140° F (-40° C to 60° C)
Humidity: 95% non-condensing
Drop Specification: 4 ft. drop to concrete, 6 drops per 6 sides over operating temperature range; 5 ft. drop to concrete, 2 drops per 6 sides at ambient temperature 73° F/23° C
Electrostatic Discharge (ESD): +/-15kV air discharge, +/-8kV direct discharge
MC70 Desktop Cradle Kit
Spare 1X Battery
Power Supply Cord
30 day DOA, 1 year depot warranty
| Fishbowl | |
|---|---|
| Product Category | Handheld and Portable Computers |
| Product Number | Symbol MC70 |
| Product Name | Barcode Scanner |