Type 7P.13 surge arresters, SPD Type 1 + 2 with low Up value, for TN-C systems three-phase without Neutral (PEN). Varistor protection L1, L2, L3 -PEN. Replaceable varistor modules. Signaling with remote contact of the varistor status
Features include:
SPD suitable for 230/400 V AC systems for protection against overvoltages caused by direct or indirect discharges
To be installed on the border between zones LPZ 0 and LPZ 1
Low Up values for the protection of sensitive equipment
Visual indicator of the varistor status – functioning/to be replaced
Signaling with remote contact of the varistor status. Connector (07P.01) included in the package
Replaceable varistor and spark gap modules
Compliant with EN 61 643-11
35 mm rail (EN 60715) mounting, 17.5 mm per pole
Type 7P.13 surge arresters, SPD Type 1 + 2 with low Up value, for TN-C systems
three-phase without Neutral (PEN). Varistor protection L1, L2, L3 -PEN. Replaceable varistor modules. Signaling with remote contact of the varistor status
Features include:
- SPD suitable for 230/400 V AC systems for protection against overvoltages caused by direct or indirect discharges
- To be installed on the border between zones LPZ 0 and LPZ 1
- Low Up values for the protection of sensitive equipment
- Visual indicator of the varistor status – functioning/to be replaced
- Signaling with remote contact of the varistor status. Connector (07P.01) included in the
package
- Replaceable varistor and spark gap modules
- Compliant with EN 61 643-11
- 35 mm rail (EN 60715) mounting, 17.5 mm per pole