Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ELECTRONIC FILTERS
FILTRONETICS, INC.
FN-1805 -- CRYSTAL NOTCH FILTERS
Filtronetics, Inc.
Crystal Notch Filters
FN-1805
Description
Notch BW: 35 db BW 22 KHz, Ripple 1.0 dB, IL 1 dB
Datasheet
Description
Notch BW: 35 db BW 22 KHz, Ripple 1.0 dB, IL 1 dB
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Filtronetics, Inc.
Kansas City, MO, USA
Crystal Notch Filters
FN-1805
Crystal Notch Filters
FN-1805
Notch BW: 35 db BW 22 KHz, Ripple 1.0 dB, IL 1 dB
Notch BW: 35 db BW 22 KHz, Ripple 1.0 dB, IL 1 dB
Datasheet
Technical Specifications
Filtronetics, Inc.
Product Category
IC Electronic Filters
Product Number
FN-1805
Product Name
Crystal Notch Filters
Filter Category
Quartz / Crystal Filter
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
24V 12.5W 1.8GHz EMI RFI Filter
QPA3314
Specs
Filter Category
Active Filter
Filter Type
Hybrid Power Doubler
Standards and Certifications
RoHS
View Details
Rochester Electronics
Interface - Filters - Active
MAX7414EUA
Specs
Filter Category
Active Filter
Filter Type
Low Pass; Butterworth, Low Pass Switched Capacitor
F
c
15 kHz
View Details
RS Components, Ltd.
Active Filters
1923086
Specs
Filter Category
Active Filter
Filter Type
Low Pass; Low Pass Filter
Filter Class
Switched Capacitor
View Details
Kyocera Corporation
SMD 869MHz 894MHz 50Ohm EMI RFI Filter
LP0805A0881ASTR
Specs
Filter Category
Active Filter
Filter Type
Low Pass; Low Pass
Standards and Certifications
RoHS
View Details