Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ELECTRONIC FILTERS
FILTRONETICS, INC.
FN-152 -- LOW FREQUENCY CRYSTAL BAND/PASS FILTERS
Filtronetics, Inc.
Low Frequency Crystal Band/Pass Filters
FN-152
Description
Stop band: 60 db BW 400 Hz, Ripple 0.2 dB, IL 3.0 dB
Datasheet
Description
Stop band: 60 db BW 400 Hz, Ripple 0.2 dB, IL 3.0 dB
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Filtronetics, Inc.
Kansas City, MO, USA
Low Frequency Crystal Band/Pass Filters
FN-152
Low Frequency Crystal Band/Pass Filters
FN-152
Stop band: 60 db BW 400 Hz, Ripple 0.2 dB, IL 3.0 dB
Stop band: 60 db BW 400 Hz, Ripple 0.2 dB, IL 3.0 dB
Datasheet
Technical Specifications
Filtronetics, Inc.
Product Category
IC Electronic Filters
Product Number
FN-152
Product Name
Low Frequency Crystal Band/Pass Filters
Filter Category
Quartz / Crystal Filter
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Active Filters
1897171
Specs
Filter Category
Active Filter
Filter Type
Low Pass; Low pass filter
Standards and Certifications
RoHS
View Details
Rochester Electronics
Interface - Filters - Active
MAX296CWE
Specs
Filter Category
Active Filter
View Details
Qorvo
1445.4MHz EMI RFI Filter
856928
Specs
Filter Category
Active Filter
View Details
Abracon, LLC
SAW Filters
AFS869.0W01-TS4 (3K/REEL)
Specs
Filter Category
SAW Filter
Applications
General; Wireless Audio
F
c
869000 kHz
View Details