In the production of rolled aluminum sheet or foil, it is inevitable that the roll oil will become contaminated by heavy hydrocarbon oils and greases. These contaminants result from hydraulic system leaks, bearings and gearbox oils.
At some point, a level of contamination is reached where the quality of the rolled product is adversely affected. These effects can be in the form of staining, dimensional instability and uneven heat distribution.
The contaminated oil then has to be replaced by fresh oil with additives. An added concern is the disposal of the spent oil in an environmentally-safe
Mode of Operation
A typical Filtertech installation would consist of the Model VDU Vacuum Distillation Unit and the optional oil-water decant tank. Contaminated oil is first pumped from a waste storage tank or on a bypass from the clean oil process tank through the oil-water decant tank which would strip trace amounts of water from the oil. By removing the water from the oil, “bumping” in the distillation chamber is eliminated.
Prior to introduction into the distillation chamber, the oil is preheated which causes the oil to immediately flash when exposed to the high vacuum environment in the distillation chamber. While the roll oil and additives vaporize and are carried out of the distillation chamber, the heavy hydrocarbon oil contaminants “bottoms” drop to the base of the distillation chamber where they accumulate before disposal.
Figure 1 – VDU System Schematic
To extract any remaining roll oil or additives from the heavy hydrocarbon oils, the bottoms are recirculated again through the heating elements and again flashed into the distillation chamber. When enough heavy hydrocarbon oil contaminants have accumulated in the distillation chamber, the “bottoms” are automatically discharged into a waste tank for disposal or recovery for fuel blending.
The roll oil and additive vapors in the distillation chamber are carried over into the condenser where they precipitate and drain into the distillate receiver tank for further cooling. When the distillate receiver tank is full, the tank is automatically pumped down and into a clean oil holding tank provided by the operating facility.
A secondary condenser “vent cooler” is used to condense any remaining vapors thus preventing contamination of the vacuum pump seal oil.
The operation of the VDU is fully automatic and utilizes a PLC controller and operator interface. The VDU can also be provided with the necessary storage tanks for contaminated oil, clean oil and waste bottoms as a complete turnkey system.
High quality rolling oil can be reclaimed at approximately 5-10% of the cost of new base oil. Operation and maintenance costs are minimal as the unit is completely automatic, requiring only periodic operator checking.
Due to the low operating cost to process contaminated roll oil, many facilities pretreat the neat (virgin) roll oil to further purify the oil before use. This ensures any impurities from manufacturing and transport are removed.
A typical amortization schedule of the entire capital investment, including site preparation, installation and operating costs based on a usage of 200,000 gallons per year, results in a payback of less than 6 months (see figure 2 above).
| Filtertech, Inc. | |
|---|---|
| Product Category | Distillation Equipment and Solvent Recovery Systems |
| Product Name | VDU Vacuum Distillation Unit |
| Solvent Recovery Technology | Distillation |