Multi-Purpose Dust Collection for Industry
The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic dust, dry powder, metal dust, toner, and cement dust. Typical applications for the Pulsatron cartridge dust collector include grinding, sanding, foundry, welding, fabrication, blasting, metallizing, and powder coating.
For easy customization, the Pulsatron collector is available in various dimensions, number of cartridges, and optional features to handle requirements ranging from very fine to moderate dust particles, and light to heavy dust loads.
Rated at MERV 15 efficiency, the Pulstron's cartridge filters are constructed of nanofiber media, tightly meshed of ultra-fine fibers 300-500 nanometers in diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Pulsatron dust collector requires lower energy consumption and features longer filter life.
The vertical orientation of the cartridge in the Pulsatron PFV collector facilitates even loading of the dust and effective removal during the automatic pulse cleaning as the dust falls through an unobstructed path directly into the hopper. Power-pulse reverse-jet cleaning, backflushing the filters with short bursts of compressed air, operates on a solid state controller to provide automatic cleaning. The dust collector is also available with optional backward inclined direct drive blowers for quiet, efficient operation.
Features
| Filter 1 Clean Air Consultants | |
|---|---|
| Product Category | Dust Collectors and Dust Collector Filters |
| Product Number | PFV-6 |
| Product Name | Continuous-Duty Cartridge Dust Collector |
| Applications | General Cleaning; Metalworking Chips / Fluid |
| Features | Continuous |
| Process | Dry Type |
| Separation / Filtration System | Cartridge-type units |